IN2128HDx 1080p Projector

Why Choose the IN2128HDx

  • High brightness that delivers clear images with the lights on
  • Native HD 1080p resolution (1920 x 1080)
  • Network connectivity for easy IT management
  • 14,000:1 high contrast ratio delivers darker blacks and whiter whites
  • Display over HDMI, VGA and more
  • 4GB of internal memory for fast access to commonly-presented files
  • Display files from a USB thumb drive
  • Optional LightCast Key adds wireless display of your device via AirPlay, Miracast and Chrome plus a web browser and whiteboard
  • Eco Blanking to instantly dim the screen from the remote to divert attention to the speaker and extend lamp life
  • Powerful built-in 10-watt speaker

Manufacturer Part Number
IN2128HDX
EAN/UPC
0797212982391,797212982391
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Native Aspect Ratio: 16:9
Technology: DLP
Resolution: 1080p(1920x1080)
Lumens (Eco/High): 3160/4000
Contrast: 14000
3D: Supports 3D content from Blu-ray, cable boxes, dish services and more (over HDMI) at 144Hz and PC-based 3D content at 120Hz. DLP Link 3D glasses required.
Closed Captioning: Yes
Speakers: 10W (1 x 10W)
Audible Noise (Eco/High, dBA): 32/34
Keystone: ± 40º
Lamp: SP-LAMP-094
Lamp Hours (Eco/High): 2000/3500
Connections: HDMI 1.4, VGA x 2, USB-A x 2 (for USB thumb drive or LightCast Key), USB-B (for internal memory file mgmt, slide advance, firmware), Composite Video, S-Video, 3.5 mm stereo in x 2, RS232, LAN/RJ45, VGA monitor out, 3.5mm audio out
Image Offset: 15
Lens Shift: Horz (min/max): None
Lens Shift: Vert (min/max): None
Throw Ratio: 1.5~1.15
Zoom Ratio: 1:1.304
Weight(lbs/kg): 5.1/2.3
Product Dimensions HxWxD: 8.7 x 11.5 x 4.8 in (221 x 292 x 121 mm)
Shipping Weight(lbs/kg): 7.1/3.2
Shipping Dimensions HxWxD: 12 x 14.25 x 7.75 in (305 x 362 x 197 mm)
Power consumption (Max, Watts):
Product Warranty: 1 year
Lamp Warranty: 6 months
Accessory Warranty: 90 days
Approvals