LAPAC2600 Business Pro Series Wireless-AC Dual-Band MU-MIMO Access Point

NEXT GENERATION MU-MIMO ACCESS POINT FOR HIGH-DENSITY WIRELESS ENVIRONMENTS

Eliminate bandwidth bottlenecks and streamline management in your office with the Linksys Business Pro Series Wireless AC2600 Dual-Band MU-MIMO Access Point (LAPAC2600). Ideal for high-density WLAN environments, the access point keeps your small to medium business running smoothly with combined speeds of up to 2.53 Gbps. It also greatly simplifies administration with its Clustering feature that lets you manage multiple access points from a single point of control.

MU-MIMO TECHNOLOGY DRAMATICALLY BOOSTS NETWORK THROUGHPUT

The LAPAC2600 Access Point uses MU-MIMO (Multi-User, Multiple-Input, Multiple-Output) technology to ensure multiple simultaneous connections. MU-MIMO provides a dedicated data stream for each connected client, so your employees won't have to compete with one another for bandwidth. Multiple users will be able to simultaneously engage in video conferencing, download large files, and perform other data-intensive tasks with minimal or no latency on their devices.

AC WI-FI CONNECTIVITY DELIVERS ROBUST WIRELESS PERFORMANCE

The LAPAC2600 Access Point leverages the latest Wireless-AC technology to ensure faster Wi-Fi speeds and increased productivity for your entire office. The access point features dual wireless bands (2.4 GHz and 5 GHz) and delivers combined speeds of up to 2.53 Gbps to support high-bandwidth activities such as video conferencing and cloud storage syncing.

SEAMLESS ROAMING FOR UNINTERRUPTED CONNECTIONS

Featuring support for 802.11r and 802.11k standards, the LAPAC2600 Access Point allows 802.11r-enabled client devices to roam seamlessly between access points. Your employees will be able to move freely across the office while conducting VoIP or video calls--without any interruptions due to dropped packets or missed handovers.

SIMPLIFIED MANAGEMENT WITH CLUSTERING

The LAPAC2600 Access Point allows centralized management via Clustering to reduce the cost and complexity of managing multiple wireless access points. By enabling you to establish and manage an entire cluster of access points from a single point of control, this feature greatly streamlines administration and can save hours of technical labor. You can use it to configure multiple access points simultaneously and centralize network security.

CAPTIVE PORTAL FOR SECURE GUEST ACCESS

Control and customize guest Wi-Fi access with captive portal. The portal routes users to a special web page for authentication before they are allowed to access the Internet. Ideal for cafés, lobbies, and other Wi-Fi hotspots, this feature helps protect both your guests and your business from unwanted access.

FLEXIBLE DEPLOYMENT OPTIONS

The LAPAC2600 Access Point excels as a standalone access point and as a component of a larger wireless distribution system (WDS). It can also be used as a workgroup bridge to extend the range of your wireless coverage.

PoE+ FOR STREAMLINED INSTALLATION

Thanks to its PoE+ (Power over Ethernet Plus) capabilities, the LAPAC2600 Access Point can draw both power and data from a single Ethernet cable. There is no need for a separate power adapter or nearby electrical outlet: simply connect the LAPAC2600 to a PoE-enabled switch, and the access point can function using just one Ethernet cable. The LAPAC2600 Access Point also provides a Web administrative interface for intuitive installation and usage.

Manufacturer Part Number
LAPAC2600
EAN/UPC
0745883709250,745883709250
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Name: Linksys Business Pro Series Wireless-AC Dual-Band MU-MIMO Access Point
Network Standards:

  • IEEE 802.11a, 802.11b, 802.11g, 802.11n, 802.11ac 
  • MU-MIMO
  • 802.11r and 802.11k
  • Power over Ethernet Plus (PoE+) IEEE 802.3at
Radio Frequency Bands: 2.4GHz and 5GHz (Concurrent) 
Ports:
  • 1 x Primary Gigabit LAN Port with IEEE 802.3at PoE+ 
  • 1 x Secondary Gigabit LAN Port for Link Aggregation 
  • 1 x 12V/2.5A power port
LEDs: 1 x System LED 
Buttons: Reset Button 
MIMO: 4x4
Antenna Type: Internal PCBA Antenna 
Antenna Gain: 4.4 dBi @2.4GHz; 5.2 dBi @5GHz 
RF Transmit Power: High Power PA 
Radio Frequency Channels:
  • 2.412 to 2.462 GHz: 11 channels
  • 5.180 to 5.240 GHz: 4 channels
  • 5.745 to 5.825 GHz: 5 channels
Receive Sensitivity:
  • 802.11b @ 11Mbps: -85dBm 
  • 802.11a/g @ 54Mbps: -73dBm 
  • 802.11n @ HT20 MCS7: -67dBm 
  • 802.11n @ HT40 MCS7: -65dBm 
  • 802.11n @ HT40 MCS7: -65dBm
Maximum Power Consumption: 24W 
Dimensions (LxWxH): 9.57 x 9.33 x 1.72 inches 
Weight: 1.87 lb
Operating Temperature: 0° to 40°C (32° to 104°F) 
Storage Temperature: -20° to 70°C (-4° to 158°F) 
Operating Humidity: 10% to 85% non-condensing 
Storage Humidity: 10% to 90% non-condensing 
Mounting:
  • Ceiling
  • Wall
Security Features:
  • Multiple SSIDs (16) 
  • SSID Broadcast 
  • SSID to VLAN Mapping 
  • Wi-Fi Protected Access (WPA/WPA Mixed, WPA2) Personal and Enterprise 
  • RADIUS 
  • IP and Mac-Based Access Control 
  • Rogue AP Detection 
  • 802.1X Supplicant 
Security Lock: Kensington Security Lock 
Quality Of Service:
  • WMM 
  • Bandwidth Management 
  • Client QoS 
  • DiffServ Policy (IPv4 and IPv6)
Management Interface:
  • HTTP
  • HTTPS
  • SNMP
Regulatory Compliance: FCC, CE, IC 
Advanced Features:
  • Wireless Distribution System (WDS) 
  • Workgroup Bridge 
  • IGMP/MLD Snooping 
  • Scheduler 
  • Band Steering 
  • IPv6 Interface 
  • Link Aggregation 
  • Dual Image Support 
  • Captive Portal 
  • Clustering
Event Notification: Local Log, Remote Syslog, and Email Alerts 
Network Diagnostics: Log, Ping and Packet Capture 
Warranty and Support: Limited Lifetime Warranty 
Centralized Management System: Single Point Control: Clustering