Server 5 SAN/NAS Server

A black box for data

ioSafe Server 5 is a fire- and waterproof, scalable and customizable data protection solution that enhances data security while significantly improving recovery times.

Real-time disaster protection

ioSafe Server 5 brings enterprise-class business continuity and data protection to SMB environments. ioSafe Server 5 is the only solution to physically protect data in real-time from the moment it is created, irrespective of internet connection status.

Instant recovery. Maximum uptime

Providing instant on-server physical protection for up to 40TBs of business-critical data, ioSafe Server 5 delivers near-zero recovery time and recovery point objectives (RTO and RPO). With dual Gigabit Ethernet ports and hot-swappable drives, ioSafe Server 5 is designed to provide continuous service and maximum uptime.

No internet? No problem

The internet may stop working, but you don’t have to. Purpose-built to physically protect on-premises data, ioSafe Server 5 keeps data safe and makes it available during periods of internet outage or degraded service.

Simple to deploy. Easy to manage

Powered by either Windows Server 2012 R2 or Linux, ioSafe Server 5 can easily integrate into any environment, immediately protecting data as it is created.

Cloud-integrated

Add robustness and enhance disaster recovery options by replicating data to the ioSafe Cloud.

Manufacturer Part Number
GA000-064XX-0
EAN/UPC
0816519013581,816519013581
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications
CPU
CPU Model : Intel® Xeon® processor D-1520/1521
Floating Point : Yes
Hardware Encryption Engine : Yes

Memory
System Memory : 16GB - 128GB DDR4
Memory Module Pre-installed : 8 GB X 2
Total Memory Slots : 4
Memory Expandable : Yes

Storage
Drive Bay(s) : 5
Compatible Drive Type : 3.5" SATA(III) WD RED Drives
Maximum Internal Raw Capacity : 30 TB (6 TB HDD X 5) (Capacity may vary by RAID types)

RAID Controller : Areca ARC-1225-8i
Hot Swappable Drives : Yes

External Ports
Ethernet : Dual 10 Gigabit LAN 10/100/1000/10000 Mb/s
Interface : Dual LAN via SoC 10GBase-T
Virtual Machine Device Queues reduce I/O overhead
Supports 10GBASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
LAN Controller : Supports Dual LAN with Teaming function
1x Realtek RTL8201N PHY (dedicated IPMI)

Rear Panel I/O

: PS/2 KB/Mouse - 1

: VGA Port - D-sub x 1

: USB 2.0 Port - 2

: USB 3.0 Port - 2

: Serial Port - 1 (COM1)

: UID Button/UID LED - 1

Front Panel I/O : 2 x USB 2.0 ports

File System
Internal Drives : NTFS
External Drives : NTFS, FAT32

Appearance
Size (Height X Width X Depth) : 375 x 221 x 317 mm / 14.8" x 8.7" x 12.5"
Weight : 26.5 kg / 58.5 lbs (without hard drives & external cabling)

Others
Graphics :

Controller : ASPEED AST2300
VRAM : DDR3 16MB
Output : Supports D-Sub with max. resolution up to 1920x1200 @ 60Hz
System Fan : 120 mm X 120 mm X 2 pcs
Easy Replacement System Fan :
Noise Level : 61dB(A)
Power Supply Unit / Adapter : 220W
AC Input Power Voltage : 115V to 230V AC
Power Frequency : 47/63 HZ, Single Phase
Power Consumption : 41W
Temperature
Operating Temperature : 10°C to 35°C (40°F to 95°F)
Storage Temperature : -20°C to 60°C (-5°F to 140°F)
Relative Humidity : 5% to 95% RH


Warranty* : 1 Year Hardware
Tech Support* : 60 days
*With monthly service contract, hardware warranty and tech support extend for duration of contract. :