Designed for the always connected life, this nimble laptop lets you easily shift from homework workhorse to marathoning your favorite shows. With its portable design and powerful Wi-Fi antenna, it delivers the essential productivity and features you want, without ever slowing you down.
The latest wireless technology
The improved 802.11 ac 2x2 Wi-Fi antenna delivers a stronger, more reliable Internet connection than before, for buffer-free streaming, blazing-fast downloads, and smooth web surfing.
Note:
Product number
:
X7S45UA
Product name
:
HP Stream - 14-ax020nr (ENERGY STAR)
Microprocessor
:
Intel® Celeron® N3060 (1.6 GHz, up to 2.48 GHz, 2 MB cache, 2 cores)
Memory, standard
:
4 GB DDR3L-1600 SDRAM (1 x 4 GB)
Video graphics
:
Hard drive
:
32 GB eMMC
Display
:
14" diagonal HD SVA BrightView WLED-backlit (1366 x 768)
Keyboard
:
Full-size island-style
Pointing device
:
HP Imagepad with multi-touch gesture support
Wireless connectivity
:
Intel 802.11ac (2x2) and Bluetooth® 4.0 Combo
Expansion slots
:
1 multi-format SD media card reader
External ports
:
1 HDMI; 1 headphone/microphone combo; 1 USB 2.0; 2 USB 3.1
Minimum dimensions (W x D x H)
:
33.7 x 22.6 x 1.79 cm
Weight
:
1.44 kg
Power supply type
:
45 W AC power adapter
Battery type
:
3-cell, 41 Wh Li-ion
Webcam
:
VGA webcam (front-facing) with integrated digital microphone
Audio features
:
DTS Studio Sound™; Dual speakers
Software
Operating system
:
ERROR123
HP apps
:
HP ePrint; HP Recovery Manager; HP Support Assistant
Software included
:
McAfee LiveSafe™
Pre-installed software
:
Dropbox; Netflix; OneDrive; Skype (60 minutes/month for one year)
Software - Productivity & finance
:
Office 365 Personal 1-year