Designed for the always connected life, this nimble laptop lets you easily shift from homework workhorse to marathoning your favorite shows. With its portable design and powerful Wi-Fi antenna, it delivers the essential productivity and features you want, without ever slowing you down.
Note:
Product number
:X7V30UA
Product name
:HP Stream - 11-y020nr (ENERGY STAR)
Microprocessor
:Intel® Celeron® N3060 (1.6 GHz, up to 2.48 GHz, 2 MB cache, 2 cores)
Memory, standard
:4 GB DDR3L-1066 SDRAM (onboard)
Video graphics
:Intel® HD Graphics 400
Hard drive
:32 GB eMMC
Display
:11.6" diagonal HD SVA anti-glare WLED-backlit (1366 x 768)
Keyboard
:Full-size island-style
Pointing device
:HP Imagepad with multi-touch gesture support
Wireless connectivity
:802.11ac (2x2) and Bluetooth® 4.0 combo
Expansion slots
:1 microSD media card reader
External ports
:1 micro HDMI; 1 headphone/microphone combo; 1 USB 2.0; 1 USB 3.1
Minimum dimensions (W x D x H)
:30 x 20.57 x 1.8 cm
Weight
:1.17 kg
Power supply type
:45 W AC power adapter
Battery type
:2-cell, 37.69 Wh Li-ion polymer
Webcam
:VGA Webcam (front-facing) with integrated digital microphone
Audio features
:DTS Studio Sound™ with 2 speakers