Designed for the always connected life, this nimble laptop lets you easily shift from homework workhorse to marathoning your favorite shows. With its portable design and powerful Wi-Fi antenna, it delivers the essential productivity and features you want, without ever slowing you down.
The latest wireless technology
The improved 802.11 ac 2x2 Wi-Fi antenna delivers a stronger, more reliable Internet connection than before, for buffer-free streaming, blazing-fast downloads, and smooth web surfing.
Versatile storage options
Easily store and access your files from the cloud with 100 GB of OneDrive storage for 2 years. And with the USB and SD card ports, you can take advantage of an external hard drive or SD card.
Ultra-portable design
With a super thin, lightweight design, this laptop was never meant to stand still. It travels easily and comes in a vibrant, non-traditional color for a uniquely personal look.
Note:
Product number
:X7V29UA
Product name
:HP Stream - 11-y010nr (ENERGY STAR)
Microprocessor
:Intel® Celeron® N3060 (1.6 GHz, up to 2.48 GHz, 2 MB cache, 2 cores)
Memory, standard
:4 GB DDR3L-1600 SDRAM (onboard)
Video graphics
:Hard drive
:32 GB eMMC
Display
:11.6" diagonal HD SVA anti-glare WLED-backlit (1366 x 768)
Keyboard
:Full-size island-style
Pointing device
:HP Imagepad with multi-touch gesture support
Wireless connectivity
:802.11ac (2x2) and Bluetooth® 4.0 combo
Expansion slots
:1 microSD media card reader
External ports
:1 USB 3.1 Gen 1 (Type-C™); 1 USB 2.0; 1 HDMI; 1 headphone/microphone combo
Minimum dimensions (W x D x H)
:30 x 20.57 x 1.8 cm
Weight
:1.16 kg
Power supply type
:45 W AC power adapter
Battery type
:2-cell, 37.69 Wh Li-ion
Webcam
:VGA Webcam (front-facing) with integrated digital microphone
Audio features
:DTS Studio Sound™ with 2 speakers