USB 3.1 to SATA Hard Drive Enclosure - 2.5"

SIIG’s USB 3.1 to SATA Hard Drive Enclosure - 2.5" is designed to add a 2.5” SATA HDD/SSD to your USB 3.1 enabled computer through a single USB connection. It instantly increases up to 8TB storage capacity to your system and delivers ultra-fast data transfer rate of up to 10Gb/s (2 times faster than USB 3.0). It also supports USB Attached SCSI Protocol (UASP) to improve reading and writing speed for optimal performance, great for high speed transferring large volumes of data between your external SATA HDD and the computer. This USB 3.1 to SATA HDD Enclosure is super easy to set up, no tools or driver installation is required. It is an excellent mobile storage solution to improve storage capacity and increase productivity.

Manufacturer Part Number
JU-SA0T12-S1
EAN/UPC
0662774025940,662774025940
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Chipset: ASM1351
  • Compliant with Universal Serial Bus 3.1 Specification
  • Compliant with Serial ATA Specification 3.0
  • Supports USB 3.1 data transfer rates up to 10Gb/s
    • Note: For maximum data throughput, use a SATA 6Gb/s hard disk with the enclosure and connect to a USB 3.1 10Gbps port.  Data throughput is dependent on system hardware and actual performance may be less.
  • Supports high performance UASP (USB Attached SCSI Protocol)
    • Note: USB 3.1 host driver needs to support UASP in order to take advantage of this feature.  Currently, only Windows 10 and 8 native USB 3.1 host driver supports UASP.
  • Supports up to 8TB hard disk capacity
    • Note: Windows 2000, XP (32-bit), Server 2003 (32-bit) can't support more than 2TB capacity. This is an OS limitation.
  • Drive type:
    • SATA I/II/II
    • Form factor: 2.5 inches
    • Height: 9.5mm / 7mm
  • Power: USB Bus-powered
  • Products:
    • Dimensions: 5.54" (W) x 0.55" (H) x 3.24" (D)
    • Weight: 0.15 lbs
    • Housing Material: Plastic housing and Aluminum panel
    • Color: Black with silver panel
  • Connectors:
    • USB 3.1 Micro-B (10-pin), Female, External
    • SATA data and power connector (7+15 pin), Internal
  • Environmental conditions:
    • Operating temperature: 32 to 104 degrees F
    • Storage temperature: 14 to 122 degrees F
    • Relative humidity: 10% to 90% RH (non-condensing)
  • Certifications/Standards: FCC, CE, RoHS
  • Warranty: 2 years limited
  • Country of origin: China