IPS Professional Monitor 27" class (27.0” diagonal) LED Back-lit 27MB65V-B

Features

READER MODE

  • Reader Mode provides optimal conditions for reading by reducing blue light helping to protectyour eyes. With just a touch of a button,you can comfortably read on the monitor for extended periods of time.
FLICKER-SAFE
  • Flicker-Safe new dimming technology is applied to minimize the flicker level that causes eye fatigue. With almost-zero flicking, watching for long periods of time is easy and comfortable.
COLOR CALIBRATED
  • Expertshaveconductedcolorcalibrationtestsattheproductionlineforaccurate color. LG IPS Monitor provides the most accurate and lifelike color for your advanced viewing pleasure.
HDMI
  • HDMI interface provides users can enjoy their entertainment without any display lag.

Manufacturer Part Number
27MB65V-B
EAN/UPC
0719192200647,719192200647
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL

Panel Size:
27" class (27.0" measured diagonally)
Panel Type:
IPS
Color Depth (Number of Colors):
16.7M colors
Pixel Pitch (mm):
0.248 x 0.248
Aspect Ratio:
16:9
Native Resolution:
1920 x 1080
Brightness:
250 cd/m2
Dynamic CR (DFC):
5,000,000:1
Contrast Ratio (Original):
1,000:1
Response Time (GTG):
5ms
Surface Treatment:
Anti-Glare 3H
Viewing Angle (HxV):
178˚/178˚

SIGNAL (INPUT)

D-Sub:
Yes
DVI-D:
Yes
HDMI:
Yes

AUDIO (OUTPUT)

Headphone Out:
Yes

SPECIAL FEATURES

Original Ratio:
Yes
DDC/CI:
Yes
HDCP:
Yes
Color Calibrated:
Yes
Intelligent Auto (Auto Resolution):
Yes
Key Lock:
Yes
Plug & Play:
Yes
Response Time Control:
Yes
Reader Mode:
Yes
Flicker Safe:
Yes
SIX Axis Control:
Yes
Mechanical Switch:
Yes

CABINET

Color:
Black Texture
Monitor w/stand:
25.4” x 9.4” x 18.8”
Weight w/stand:
12.3 lbs
Monitor w/o stand:
25.4” x 2.5” x 16.2”
Weight w/o stand:
11.2 lbs
Carton Dimensions:
28.6” x 20.8” x 6”
Packed Weight:
17 lbs
Base Detachable:
Yes

POWER

Type:
Built-In Power (Power only)
Input:
100~240V 50/60Hz
Power Save/Sleep Mode (Max):
0.3W
Normal On (EPA):
20.3W
Normal On (Typ.):
29.4W
DC Off (Max):
0.3W


FREQUENCY

D-Sub (H-Frequency):
30~83kHz
D-Sub (V-Frequency):
56 ~ 75Hz
DVI-D (H-Frequency):
30~83kHz
DVI-D (V-Frequency):
56 ~ 75Hz
HDMI (H-Frequency):
30~83kHz
HDMI (V-Frequency):
56~61Hz

STANDARD CERTIFICATIONS

EMC:
FCC-B / CE
Safety:
TCO (6.0), UL (cUL), TUV-GS, TUV-Ergo, FCC-B, CE, ErP
ISO13406-2 (ISO 9241-307):
Yes
Windows:
Yes (Windows 10)

ACCESSORIES

Power Cord:
Yes
HDMI:
Yes
DVI-D:
Yes

OTHER

UPC:
7 19192 20064 7
Warranty:
3-Year Limited Warranty (Parts/Labor/Backlight)