PWMA285BT Speaker System

The Pyle Wireless & Portable Karaoke Speaker Systems combines high-powered sound and visual style! The built-in flashing DJ party lights illuminate the area to add a cool effect while your wireless music plays. Bluetooth music streaming allows you to connect and stream audio from all of your favorite devices (like Smartphones, Tablets, Laptops, etc.). The built-in rechargeable battery makes this sound system extra portable – to party on the go! Additional music streaming options include FM Radio with Digital LCD Display, USB Flash and micro SD Memory Card Readers, and the included Handheld Wireless Microphone lets you setup an awesome Karaoke party! Sing along with Pyle’s Wireless & Portable Bluetooth Speaker System.

Manufacturer Part Number
PWMA285BT
EAN/UPC
0068888764711,068888764711
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Sound System: 5.25'' Speaker, 2'' Tweeter
  • Impedance: 4Ohm
  • Frequency Response: 100-20kHz
  • Sound Distortion: <1.0%
  • S/N Ratio: 80dB
  • Max. USB/SD Memory Card Support: 32GB
  • Power: DC 9V
  • Dimensions: 11.2'' x 7.7'' x 16.5'