WalknBook 1 W1002 2 in 1 Netbook

1.iRULU W1002 is a quad-core tablet PC that was produced as a joint effort between iRULU and Intel.
2.It contains the Intel Baytrail-T CPU processor whose main frequency is 1.33-1.83 GHz.
3.Based on Turbo Core technology, and supporting Turbo Boost and quad-core, four-thread techniques, W1002 offers an even better user experience.
4.Performs three times better and conserves five times more energy than the previous version.
5.Web surfing, gaming, entertainment and workflow have all been optimized.

Manufacturer Part Number
W1002
EAN/UPC
0886424570691,886424570691
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU:

Quad Core


Operating System:

Windows 10


RAM:

2GB


ROM:

32GB


Resolution:

1280*800


Battery:

7800 mAh


Bluetooth:

4.0 Version