40" Class H4 Series Full HD Roku TV

i’ve got endless content and infinite fun

With over 3,000 streaming channels, 3 million movies and endless TV episodes on the H4 series full HD Hisense Roku TV, you can pretty much watch live and streaming TV content every minute of every day for eternity and never run out. We hope you have more going on in your life than that, but if not, well, we have your back. The robust Roku TV operating system combined with high-end technologies and sleek design gives you great features and tons of content.

Manufacturer Part Number
40H4C1
EAN/UPC
0888143001265,888143001265
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Details

Product dimension (without stand)

35.9"W x 20.9"H x 3.2"D inches

Product dimension (with stand)

35.9"W x 22.6"H x 7.4"D inches

Weight (without stand)

18.4 pounds

Weight (with stand)

18.7 pounds

Display

Active screen size

40" class

Screen type

Flat

Type of TV

Smart TV

Yes, Roku platform

Picture Quality

Resolution type

Full HD

Screen resolution

1920 x 1080p

Local dimming

No

Local dimming zones

No

4K upscaling

No

Ultra Smooth Motion™

Yes

Audio

Audio output power (watts)

6W x 6W

Audio technologies

Supports Dolby Digital

Power

Power consumption

80W (max)

Standby consumption

<1W

Power supply

AC 120V, 60Hz

Connectivity

Wireless built-in

Yes (2x2 Dual-Band | 802.11ac)

Ethernet

No

Airbridge® (Hisense-developed technology for content sharing between devices)

Yes (CAST)

Himedia® (Hisense-developed technology for playing digital content stored on a usb device or in the cloud)

Yes (DLNA)

Ports

HDMI

3

Ethernet (LAN)

1

USB

1

RF antenna

1

RCA composite video input

1 (shared with component)

L/R audio input for composite

1 (shared with component)

RCA component video input

0

L/R audio input for component

0

Digital audio output

1 Optical

Earphone/audio output

1

Certifications

Performance and compliance certifications

HDMI™, VESA®, Dolby® Digital Plus, FCC®, UL®

Other Features

Popular apps

Netflix, Amazon Instant Video, Vudu, YouTube, Pandora, App Store

Web browser

No

On-screen display

English, Spanish and French

4K UHD upscaling

No

Noise reduction

Yes

Universal control capability for remote

No

Parental control

Yes

Closed caption

Yes

Sleep timer

Yes

Wall mountable

Yes, VESA 200 x 200

Warranty

1-year warranty

UPC code

888143001265