1-Port 10G Open SFP+ Network Card - PCIe - Intel Chip - MM/SM

Get advanced connectivity over multimode or single-mode fiber, by adding a 10GBase-LR/SR open SFP+ port to your server or workstation. This fiber network card delivers reliable, high-performance network connectivity, by adding an open SFP+ slot to your server or high-powered workstation. It provides an easy and cost-effective way to upgrade your server or workstation to a 10 Gigabit fiber network using the SFP+ module of your choice and gives you the flexibility to use either multimode or single-mode fiber.

Increase your network speed

Several factors drive the need for more bandwidth in your network infrastructure. An increase in the number of network users and data-intensive applications, such as multimedia streaming and large file transfers all contribute to the need for more bandwidth in your network infrastructure. This fiber NIC lets you take advantage of the increased speed and stability of a 10 Gigabit network, with data transfers of up to 10Gbps.

Add scalable network connections to your server or workstation

The fiber NIC is compatible with most 10GbE SFP+ transceivers. This gives you flexible and scalable configuration options for connecting your computer directly to a fiber network, at greater distances.

The card features an open SFP+ slot with support for one interchangeable 10GBase SFP+ module. This gives you the option to use the fiber transceiver module that best suits your network needs based on distance and connector type. StarTech.com offers a variety of SFP+ transceiver modules including the SFP10GLRST single-mode SFP+ the SFP10GLRMST multi-mode SFP+, and SFP10GSRST multimode LC with DDM. 

In addition, StarTech.com SFP+ Cables provide a dependable solution for linking telecom and data communications equipment, such as routers and switches.

Enhance your network capabilities

The 10 Gigabit network card features the Intel® 82599 chipset, delivering the power, performance and enhanced capabilities you need for reliable network connections to your server or computer. The Intel chip offers many advanced features including Intel® Virtualization Technology for Connectivity, PXE network boot support and up to 15K jumbo frame support.

The PEX10000SFPI is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
PEX10000SFPI
EAN/UPC
0065030866163,065030866163
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

  • Warranty: 2 Years
Hardware
  • Bus Type: PCI Express
  • Card Type: Standard Profile (LP bracket incl.)
  • Chipset ID: Intel 82599
  • Industry Standards: IEEE 802.3ae (10GBASE-LR/SR only), IEEE 802.3aq (10GBASE-LRM)
  • PCI Express Rev 2.0, using PCIe x8 (or higher) slot
  • Interface: Fiber (10 Gigabit Ethernet)
  • Ports: 1
Performance
  • Compatible Networks: 10 Gbps
  • Full Duplex Support: Yes
  • Jumbo Frame Support: 15K max.
  • Maximum Data Transfer Rate: 10 Gbps
  • Supported Protocols: IEEE 802.3ad (Link Aggregation)
  • IEEE 802.3x (Flow Control Support)
  • IEEE 802.1Q (VLAN tagging)
Connector(s)
  • Connector Type(s): 1 - PCI Express x8 Male
  • Internal Ports: 1 - SFP+ Slot Female
Software
OS Compatibility:
  • Windows® 7, 8, 8.1, 10
  • Windows Server® 2008 R2, 2012, 2012 R2
  • Linux 2.6.24 to 4.4.x LTS Versions only
Environmental
  • Humidity: 20% ~ 80% RH
  • Operating Temperature: 5°C to 50°C (41°F to 122°F)
  • Storage Temperature: -20°C to 60°C (-4°F to 140°F)
Physical Characteristics
  • Color: Black
  • Product Height: 120 mm [4.7 in]
  • Product Length: 135 mm [5.3 in]
  • Product Weight: 102 g [3.6 oz]
  • Product Width: 18 mm [0.7 in]

Packaging Information
Shipping (Package) Weight: 98 g [3.5 oz]

What's in the Box
Included in Package:
  • 1 - 10G open SFP+ fiber network card
  • 1 - low-profile bracket
  • 1 - quick-start guide