USB C Multiport Adapter for Laptops - Power Delivery - 4K HDMI - GbE - USB 3.0

Power and charge your laptop through USB Type-C (5Gbps), and create a workstation virtually anywhere you go, adding 4K video, GbE, and two USB 3.0 ports. Here’s a vital accessory for your USB-C™ equipped laptop. This USB-C multiport adapter lets you create a workstation while you're in the office, or when you travel. And, because it supports USB Power Delivery, you can power and charge your laptop through your USB Type-C ™ port, while simultaneously powering the adapter. It fits nicely in smaller, constrained workspaces, plus you can travel lighter and more conveniently using just a single power adapter instead of multiple.

Now, you can create a permanent or temporary workstation, virtually anywhere. Plus, it’s one of the first USB-C adapters to integrate power delivery, making it a must-have accessory if you have a USB-C charged laptop, Chromebook™, or MacBook.

Easy-to-use USB-C cable

This multiport USB-C adapter converts the video, data, and power input capabilities of your laptop’s USB-C port into five individual ports. With additional connectivity, you can save money and use the adapter with your existing peripherals, instead of having to purchase new devices. Plus, it offers a built-in, easy-to-use USB Type-C cable, so you will be able to connect to your laptop without having to carry around a separate host cable.

The next-generation USB-C cable is small and reversible, which makes it easier to insert into your laptop. You can connect the plug with either side facing up, so there’s less risk of damaging your laptop port. Plus, because it uses USB-C, the adapter is Thunderbolt™ 3 port compatible, so you can connect it to your Thunderbolt 3 equipped laptop.

Now, you can spend more time working, and less time setting up your workstation.

More convenience with power and port design

If you’re tired of connecting or carrying multiple power adapters with you when you travel, then this multiport adapter can help. It features a USB-C port that supports USB Power Delivery 2.0 (USB PD 2.0), so you can use your laptop’s USB-C power adapter to power both your laptop, and the multiport adapter.

The versatile multiport adapter is compact and lightweight, making travel easier and more convenient, so you can set up a workstation virtually anywhere you work or visit. Because it consolidates multiple ports into a single adapter, you eliminate the need to connect or travel with multiple single-function adapters.

The adapter’s extended-length cable provides you with more desk placement options, which makes it easier to create a comfortable, space-efficient work area. The 34 cm (13 in.) cable lets you place the adapter exactly where you need it. The cable is long enough to reach your laptop or tablet’s USB Type-C port, regardless of where the port is located. Now, you can eliminate the frustration of having a host cable that's too short to reach your laptop’s port location.

Easily connect a 4K Ultra HD display, and two USB 3.0 devices

When coupled with your laptop display, this versatile USB-C multiport adapter makes it easy to create a dual-monitor workstation when you need it. It offers a 4K HDMI® (with audio) port, so you can easily connect a high-resolution monitor and gain access to more screen space. With higher resolutions, you can view more windows at once and increase your overall productivity.

With two additional USB 3.0 ports, as well as Gigabit Ethernet, the adapter gives you the vital connectivity you need when you're in the office or when you travel. And because it features USB-A ports, you can connect your current peripherals and avoid the added cost of purchasing a newer USB-C device.

Manufacturer Part Number
DKT30CHPD
EAN/UPC
0065030864978,065030864978
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
4K Support: Yes
Bus Type: USB-C
Chipset ID: VLI - VL813
VLI - VL100
Chrontel - CH7525A
ASIX - AX88179
Displays Supported: 1
Fast-Charge Port(s): No
Industry Standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
USB 3.0 - Backward compatible with USB 2.0 and 1.1

Performance
Auto MDIX: Yes
Compatible Networks: 10/100/1000 Mbps
Full Duplex Support: Yes
Maximum Data Transfer Rate: 5 Gbps (USB 3.0)
2 Gbps (Ethernet; Full-Duplex)
Maximum Digital Resolutions: 3840 x 2160p (HDMI)
Type and Rate: USB 3.0 - 5 Gbit/s
UASP Support: Yes

Connector(s)
Connector Type(s):
1 - USB Type-C (24 pin) USB 3.0 Male
1 - HDMI (19 pin) Female
1 - RJ-45 Female
2 - USB Type-A (9 pin) USB 3.0 Female
1 - USB Type-C (24 pin) USB 3.0 Female

Software
OS Compatibility:
Windows® 10 (32-bit or 64-bit), 8 / 8.1 (32-bit or 64-bit), 7 (32-bit or 64-bit)
Mac OS 10.11, 10.10, 10.9
Chrome OS™

Special Notes / Requirements
Note:
Not all USB-C ports support the full functionality of the USB Type-C standard. Ensure that your host USB-C port supports USB Power Delivery 2.0 and DP alt mode.
The adapter can connect to a host laptop’s USB-C port that doesn’t support USB Power Delivery 2.0. However, in this configuration if a power adapter is connected to the multifunction adapter, it will not pass power through to your host laptop.
A 4K-capable display is required to achieve 3840 x 2160p resolution (4K is also known as 4K x 2K)
USB 3.0 is also known as USB 3.1 Gen 1; this connectivity standard offers speeds up to 5Gbps.
System and Cable Requirements: A host laptop with an available USB-C port (to ensure full adapter functionality, the host USB-C port must support USB Power Delivery 2.0 and DP alt mode)
Optional: USB-C power adapter (for example, your laptop’s USB-C based power adapter)

Power
Power Source: USB-Powered

Environmental
Humidity: 0~85% RH (Non-condensing)
Operating Temperature: 0°C to 50°C (32°F to 122°F)
Storage Temperature: -10°C to 65°C (14°F to 149°F)

Physical Characteristics
Cable Length: 13.4 in [340 mm]
Color: Black
Enclosure Type: Plastic
Product Height: 0.6 in [16 mm]
Product Length: 2 in [50 mm]
Product Weight: 2.3 oz [64 g]
Product Width: 3.8 in [96 mm]

Packaging Information
Shipping (Package) Weight: 6.8 oz [193 g]

What's in the Box Included in Package:
1 - USB-C multiport adapter
1 - quick-start guide