Single-Monitor Arm - Wallmount - One-Touch Height Adjustment

Wall mount a monitor to save space, and adjust your viewing angle with one-touch height adjustment. Free up valuable desk or table space by wall-mounting your flat-panel display (TV or computer monitor). This full-motion monitor arm supports monitors and TVs up to 30” and provides effortless height and viewing angle adjustments. You can tilt, swivel, and rotate your screen, making it easy to find the perfect viewing position.

Save space by wall-mounting your flat-panel display

This sturdy mounting arm helps you save space on your desk or table surface, by letting you securely wall-mount a computer monitor or flat-screen TV, up to 30” in size. It’s ideal for many different office applications, such as healthcare or financial settings, where you may want to share your display with patients, clients, or other visitors. The wall-mountable monitor arm also works well in office settings or workspaces that back against a wall.

You can also tuck your monitor in closely to the wall, to save more space while you’re not working on your computer.

Easy one-touch height adjustment

The monitor arm features a gas-spring cylinder, which makes it easy to raise or lower your display. You can also adjust the tension according to the weight of your monitor, so you can re-position the monitor height at any time, with one touch. Easy one-touch height adjustment makes the monitor arm ideal for shared workspaces with multiple alternating users, such as hotel meeting rooms or office boardrooms.

Tilts and swivels to find the perfect viewing angle

The full-motion articulating arm makes it easy to find the right viewing angle. Just tilt or swivel your monitor to share your display, while collaborating with others. The articulating arm also supports a full 360-degree rotation, so it’s easy to switch from landscape to portrait orientation, and back again.

Easy DIY installation

The single-monitor arm makes wall-mounting your VESA compatible monitor fast and easy. It requires minimal assembly and features a built-in level, which helps you to position the arm assembly perfectly upright when mounting it to the wall. The mount also makes it easy to attach or remove your monitor with ease, and features built-in cable management to help keep your cables neat and tidy.

The ARMPIVWALL is backed by a StarTech.com 2-year warranty and free lifetime technical support.        

Manufacturer Part Number
ARMPIVWALL
EAN/UPC
0065030865067,065030865067
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years

Hardware

# of displays supported: 1
One-touch height adjustment: Yes
VESA Hole Pattern(s):

  • 75x75 mm
  • 100x100 mm
Wallmountable: Yes
Performance Built-in Level: Yes
Display Rotation: 360°
Maximum Arm Extension: 24.4 in [620 mm]
Maximum Display Size: 30in
Maximum Height Extension: 11.8 in [300 mm]
Pan: 180°
Tilt: +90° / -65°
Weight Capacity: 19.9 lb [9 kg]
Physical Characteristics Color: Black
Packaging Information Shipping (Package) Weight: 6.6 lb [3 kg]
What's in the Box Included in Package:
1 - spring arm

1 - cover

1 - wall plate
 
1 - M5 Allen key

1 - M6 screw

2 - 6.3 x 65 mm screws

4 - M4x12 mm screws

4 - M4x25 mm screws

2 - anchors

2 - washers

4 - spacers

1 - zip tie

1 - instruction manual