5m Cat5e Patch Cable with Snagless RJ45 Connectors - Black - 5 m Patch Cord

Make Fast Ethernet connections with support for PoE. This 5-meter Cat5e cable meets or exceeds all Category 5e cable specifications to ensure reliable Ethernet network connections. Plus, the cable features a durable black PVC jacket that enables you to color code your network cable runs as needed.

Snagless RJ45 clips help protect your network connections

For easier cable runs, the snagless connectors protect the cable’s RJ45 clips during installation, making them less likely to snag or break. This ensures a sturdy connection by preventing the cable from becoming loose from the port.

The cable features moulded boots that offer connector strain relief, by stopping the RJ45 connector termination points from bending at sharp angles, and reducing the risk of damage to the cable, which could decrease network performance.

100% copper for outstanding value

Get the highest value for your cable investment with our Cat 5e cables, each one manufactured using high-quality copper conductors.

24-gauge wire for high-performance network connection

Ensure high-performance capability for your demanding Ethernet applications, such as Power-over-Ethernet, using cables that include 24 AWG copper.

50-micron gold connectors provide peak conductivity

Rely on our RJ45 connectors to deliver optimum conductivity while eliminating signal loss due to oxidation or corrosion.

The 45PAT5MBK is backed by StarTech.com’s lifetime warranty for guaranteed reliability.

Manufacturer Part Number
45PAT5MBK
EAN/UPC
0065030866361,065030866361
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: Lifetime
Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Type: Snagless
Fire Rating: CM Rated
Number of Conductors: 4 pair UTP
Performance
Cable Rating: CAT5e - 350 MHz
Connector(s)
Connector A: 1 - RJ-45 Male
Connector B: 1 - RJ-45 Male
Physical Characteristics
Cable Length: 16.4 ft [5 m]
Color: Black
Product Length: 16.4 ft [5 m]
Product Weight: 0.4 oz [10 g]
Wire Gauge: 24 AWG
Packaging Information
Shipping (Package) Weight: 0.4 oz [10 g]
What's in the Box
Included in Package: 1 - 5 m Cat5e Patch Cable - Black