480GB Portable SSD Drive

Portable SSD Performance That Fits In Your Pocket

PNY’s Elite Portable SSD offers a storage capacity of up to 480GB in a pocket-sized design. This powerful USB 3.0-powered drive offers blazing-fast transfer speeds of up to 430MB/s*. It’s the ideal solution for photographers, videographers, graphic designers or any mainstream computer user who needs to back-up or transfer large files. Take all of your data with you whenever you need it and have the ability to offload it quickly.

  • Superfast transfer speeds of up to 430MB/s
  • Durable, ultra-compact aluminum housing
  • Low power consumption
  • USB 3.0 connectivity
  • Compatible with Windows, and Mac OS X
Ultra-Compact Form Factor

PNY Elite Portable SSD is small in size, but big in performance. Its ultra-compact design makes it incredibly easy to take your data with you anywhere on the go.

Acronis Data Protection Software

Backup your individual files and folders with the included Acronis True Image Data Protection Software

High Speed File Transfer

With lightning fast read speeds up to 430MB/s and write speeds up to 400MB/s, the PNY Elite Portable SSD allows you to transfer large files in seconds. With the PNY Portable SSD you will experience fast and reliable performance compared to a traditional portable hard disk drive.

Trusted Brand

PNY has been in the electronics manufacturing business for over 30 years specializing in computing and mobility products which are sold in 50+ countries around the world.

Compatibility

Compatible with Windows and Mac OS X operating systems with the included USB 3.0 cable.

Warranty

PNY stands behind our products, our Portable SSDs are backed by a 3-Year warranty. Our US-based technical support team is available 24/7 to answer your questions.

Manufacturer Part Number
PSD1CS1050-480-FFS
EAN/UPC
0751492595535,751492595535
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 480GB
Part Number: PSD1CS1050-480-FFS
Drive Type: USB 3.0
Max Sequential Read: Up to 430MB/s
Max Sequential Write: Up to 400MB/s
Dimensions (L x W x H):2.36” x 1.4” x 0.35”
Ideal For:Transfer and store large photos, videos, music and other content
Included In Box:480GB Portable SSD Drive, USB 3.0 Cable, Acronis True Data Protection Software
Warranty:3 Year