3200 Network Security/Firewall Appliance

OVERVIEW
The Check Point 3200 Appliance combines the most comprehensive security protections to safeguard your branch and small office deployments. The 3200 appliance is available in a compact desktop form factor with a 320 GB hard disk. This powerful security appliance is optimized to deliver real-world threat prevention to secure your critical assets and environments.

COMPREHENSIVE THREAT PREVENTION
The rapid growth of malware, growing attacker sophistication and the rise of new unknown zero-day threats require a different approach to keep enterprise networks and data secure. Check Point delivers fully integrated, comprehensive Threat Prevention with award-winning SandBlast™ Threat Emulation and Threat Extraction for complete protection against the most sophisticated threats and zero-day vulnerabilities.

ALL-INCLUSIVE SECURITY SOLUTIONS

Check Point 3200 Appliances offer a complete and consolidated security solution available in two complete packages:

  • NGTP: prevent sophisticated cyber-threats with IPS, Application Control, Antivirus, Anti-Bot, URLFiltering and Email Security.
  • NGTX: NGTP with SandBlast Zero-Day Protection, which includes Threat Emulation and Threat Extraction.

INSPECT ENCRYPTED CONNECTIONS

There is a shift towards more use of HTTPS, SSL and TLS encryption to increase Internet security. At the same time files delivered in to the organization over SSL and TLS represent a stealthy attack vector that bypasses traditional security implementations. Check Point Threat Prevention looks inside encrypted SSL and TLS tunnels to detect threats, ensuring users remain in compliance with company policies while surfing the Internet and using corporate data.

BEST-IN-CLASS MANAGEMENT

Every Check Point appliance can either be managed locally with its available integrated security management or via central unified management. Using local management, the appliance can manage itself and one adjacent appliance for high availability deployments. When centrally managed administrators can define security policy for the entire network — including internal security, main sites, and remote sites — from a single, centrally located Check Point Security Management server.

PREVENT KNOWN AND ZERO-DAY THREATS

The 3200 Appliance protects organizations from both known and unknown threats with Antivirus, Anti-Bot, SandBlast Threat Emulation (sandboxing), and SandBlast Threat Extraction technologies.

As part of the Check Point SandBlast Zero-Day Protection solution, the cloud-based Threat Emulation engine detects malware at the exploit phase, even before hackers can apply evasion techniques attempting to bypass the sandbox. Files are quickly quarantined and inspected, running in a virtual sandbox to discover malicious behavior before it enters your network. This innovative solution combines cloud-based CPU-level inspection and OS-level sandboxing to prevent infection from the most dangerous exploits, and zero-day and targeted attacks.

Furthermore, SandBlast Threat Extraction removes exploitable content, including active content and embedded objects, reconstructs files to eliminate potential threats, and promptly delivers sanitized content to users to maintain business flow.

Manufacturer Part Number
CPAP-SG3200-NGTX-3Y-STD
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Network

Network Connectivity

  • Total physical and virtual (VLAN) interfaces per appliance: 1024/4096 (single gateway/with virtual systems)
  • 802.3ad passive and active link aggregation
  • Layer 2 (transparent) and Layer 3 (routing) mode
High Availability:
  • Active/Active and Active/Passive - L3 mode
  • Session synchronization for firewall and VPN
  • Session failover for routing change
  • Device and link failure detection
  • ClusterXL or VRRP
IPv6:
  • Features: Firewall, Identity Awareness, Mobile Access, App Control, URL Filtering, IPS, Anti-Bot, Antivirus
  • NAT66, NAT64
  • CoreXL, SecureXL, HA with VRRPv3
Virtual Systems
  • Maximum: 10
Routing

Unicast and Multicast Routing:
  • OSPFv2 and v3, BGP, RIP
  • Static routes, Multicast routes
  • Policy-based routing
  • PIM-SM, PIM-SSM, PIM-DM, IGMP v2, and v3
Hardware

Base Configuration:
  • 6 on-board 10/100/1000Base-T RJ-45 ports
  • 8 GB memory
  • 1 power supply
  • 1x 320 GB hard drive
Power Requirements:
  • AC Input Voltage: 90-264V
  • Frequency: 47-63HzSingle
  • Power Supply Rating: 40W
  • Power Consumption Maximum: 29.5W
  • Maximum thermal output: 100.7 BTU/hr.
Dimensions:
  • Enclosure: Desktop
  • Standard (W x D x H): 8.28 x 8.27 x 1.65 in.
  • Metric (W x D x H): 210.3 x 210 x 41.9 mm
  • Weight: 1.3 kg (2.9 lbs.)
Operating Environmental Conditions:
  • Temperature: 32° to 104°F / 0° to 40°C
  • Humidity: 5% to 95% (non-condensing)
Storage Conditions:
  • Temperature: –4° to 158°F / –20° to 70°C
  • Humidity: 5% to 95% at 60°C (non-condensing)
Certifications:
  • Safety: UL60950-1, CB IEC60950-1, CE LVD EN60950-1, TUV GS
  • Emissions: FCC, CE, VCCI, RCM/C-Tick
  • Environmental: RoHS, *REACH, *ISO14001