This DellĀ® A0529982 compatible 1GB DDR2-667MHz Dual Rank Unbuffered 1.8V 240-pin CL3 UDIMM is 100% guaranteed to be compatible with your system and to work right the first time. Adding additional memory is the best way to increase the performance of your system. All our memory is built to strict JEDEC standards to meet or exceed the Tier 1 OEM's factory requirements. Our products are also guaranteed by federal law to not affect or void OEM warranties.
Note:
Compatible OEM: DellĀ®
Compatible With OEM Part Number(s): A0529982
Physical Specification
Product Shipping Dimension(HxWxD): 0.5 in. x 2 in. x 6.5 in.
Product Shipping Weight(LB): 0.5
Miscellaneous
CAS Latency: CL5
DIMM Type: Unbuffered
Error Correction: No
Factory Original Tier 1: No
Form Factor: UDIMM
Kit: No Kit - 1 Piece
Memory Size: 1GB
Memory Speed: DDR2-667MHz
Memory Voltage: 1.8V
Pins: 240
Rank: Dual
Speed: 667 MHz
Technology: DDR2
UNSPSC Code: 43201402
What's In The Box: 1x memory module
UPC Code: 821455546536