This HP® H2P65ET compatible 8GB DDR3-1600MHz Dual Rank Unbuffered 1.5V 204-pin CL11 SODIMM is 100% guaranteed to be compatible with your system and to work right the first time. Adding additional memory is the best way to increase the performance of your system. All our memory is built to strict JEDEC standards to meet or exceed the Tier 1 OEM's factory requirements. Our products are also guaranteed by federal law to not affect or void OEM warranties.
Note:
Compatible OEM: HP®
Compatible With OEM Part Number(s): B4U40AT, B4U40AA, 670034-001, 689374-001, H2P65AA, H2P65ET#ABH, H2P65AA#AC3, H2P65UT#ABA, B4U40AT#ABU, H2P65ET#ABB, B4U40AAR#ABH, H2P65ET#AC3, H2P65AA#ABA, B4U40AA#ABH, H2P65AA#ABH, H2P65ET
Physical Specification
Product Shipping Dimension(HxWxD): 0.5 in. x 2 in. x 6.5 in.
Product Shipping Weight(LB): 0.5
Miscellaneous
CAS Latency: CL11
DIMM Type: Unbuffered
Error Correction: No
Factory Original Tier 1: No
Form Factor: SODIMM
Kit: No Kit - 1 Piece
Memory Size: 8GB
Memory Speed: DDR3-1600MHz
Memory Voltage: 1.5V
Pins: 204
Rank: Dual
Speed: 1600MHz
Technology: DDR3
UNSPSC Code: 43201402
What's In The Box: 1x memory module
UPC Code: 821455544976