32GB DDR4 SDRAM Memory Module

This HP® 752372-081 compatible 32GB DDR4-2133MHz quad rank load-reduced ECC 1.2V 288-pin CL15 factory original LRDIMM is 100% guaranteed to be compatible with your system and to work right the first time. All of our server memory is built to strict JEDEC standards at one of the tier 1 facilities (Samsung, Micron, or Hynix). Our products are also guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
752372-081-AMK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatible OEM: HP®

Compatible With OEM Part Number(s): 752372-081

Physical Specification

Product Shipping Dimension(HxWxD): 0.5 in. x 2 in. x 6.5 in.

Product Shipping Weight(LB): 0.75

Miscellaneous

CAS Latency: CL15

Chip By Value: x4

DIMM Type: Load-Reduced

ECCN: EAR99

Error Correction: ECC

Factory Original Tier 1: Yes

Form Factor: LRDIMM

HTS-Harmonized Code: 8473.30.1140

Kit: No Kit - 1 Piece

Memory Size: 32GB

Memory Speed: DDR4-2133MHz

Memory Voltage: 1.2V

Pins: 288

Rank: Quad

Speed: 2133MHz

Technology: DDR4

UNSPSC Code: 43201402

What's In The Box: 1x memory module

UPC Code: 821455596401