4GB DDR2 SDRAM Memory Module

This Industry Standard 4GB kit (2x2GB) DDR2-667MHz Dual Rank Unbuffered 1.8V 240-pin CL5 UDIMM is 100% guaranteed to be compatible with your system and to work right the first time. Adding additional memory is the best way to increase the performance of your system. All our memory is built to strict JEDEC standards to meet or exceed the Tier 1 OEM's factory requirements. Our products are also guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
AA667D2N5/4GKIT
EAN/UPC
0821455631393,821455631393
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specification
CAS Latency: CL5
Compatible OEM: Industry Standard
Compatible With OEM Part Number(s):
DIMM Type: Unbuffered
Error Correction: No
Form Factor: UDIMM
Memory Size: 2GB
Memory Speed: DDR2-667MHz
Memory Voltage: 1.8V
Pins: 240
Rank: Dual
Speed: 667MHz
Technology: DDR2
Physical Specification
Kit: 2x2GB
Product Shipping Dimension(HxWxD): 0.5 in. x 2 in. x 6.5 in.
Product Shipping Weight(LB): 0.5
Miscellaneous
ECCN: EAR99
HTS-Harmonized Code: 8473.30.1140
UNSPSC Code: 43201402
What's In The Box: 2x memory module
UPC Code: 821455631393