Latitude 14 5000 5414 Notebook

Works as hard as you do.

The latest 14" notebook built to withstand shocks, drops and vibrations. Thrives in extreme temperatures with QuadCool™ thermal management.

Manufacturer Part Number
0P0HG
EAN/UPC
0884116236276,884116236276
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Display

14.0" HD (1366x768) Screen

Processor

Intel® Core™ i5-6300U Processor (3M Cache, up to 3.00 GHz) without Security Bundle

Operating System

Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)

Primary Battery

6-cell (65Wh) Lithium Ion Battery

Memory

4GB (1x4GB) 2133MHz DDR4 Memory

Graphics

Intel ® HD Graphics 520

Power

65W AC Adapter, 3-pin

Audio

Internal Audio

Bluetooth

BT 4.2

Keyboard

Sealed Internal RGB Backlit English Keyboard

Primary Optical Device

Tray load DVD+/- RW Drive

Primary Storage

500GB 5400 RPM SATA Hard Drive

Camera Microphone

Webcam with Privacy Shutter and Mic

Warranty

3yr ProSupport with Next Business Day Onsite Service

Fingerprint reader

NA

Networking

Intel® Dual-Band Wireless-AC 8260 Wi-Fi

ports / slots

Ports: USB 3.0 (3), USB 2.0 (1), native RS-232 serial ports (1), RJ-45 gigabit Ethernet network connectors (1), optional second native RS-232 serial ports and second RJ-45 gigabit Ethernet network connector

Included productivity

NA

Included software

NA

Expansion slot

NA

Starting weight

6.3 lbs

Dimensions

Starting at 13.66” x 9.57” x 1.73”

Other

Intel vPro™ Technology’s Advanced Management Features

Base SKU

210-AHZN

Minimum Order Quantity

12