15" Portable Bluetooth DJ Speaker with Stand

Manufacturer Part Number
IQ-4415DJBT
EAN/UPC
0639131244153,639131244153
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FEATURES & SPECIFICATIONS:

• 15” High Efficiency Woofer
• Built-in BT Capability: Allow Your Speaker to Work with BT Enabled Devices
• Rechargeable Battery
• USB and Micro SD Inputs: Connect Your Non-BT External Audio Devices
• FM Radio
• Moonlight Glow Visual Effect
• Mic Input (1 mic included)
• AC Power Supply: 100-240V
• DC Compatible
• Built-in Handle and Wheels
• Remote Control Included
• System Type: 15" High Performance Speaker
• Frequency Response: 30Hz-20KHz
• Sensitivity (1w/1m): 65dB
• Impedance: 4 ohm
• Peak Power Capacity: 900 Watts
• RMS Power: 25W
• Program Power: 120W