Wrap your 9.7-inch iPad Pro in strong, military grade drop protection. Engineered for durability without adding weight, this architectural case features a flexible tray with wrap-around bezel and reinforced corners to ward off bumps and dings.
The patent-pending tray design also flexes to fit earlier versions of iPad Air for a snug, safe fit. It is also structurally designed to redirect sound for enhanced audio. Precision cutouts give full access to controls, ports, and cameras. Convenient sleep/wake feature reduces downtime and conserves the battery for iPad Air 2 and iPad Air.
The structured cover is engineered to protect, while a non-slip interior makes it easy to adjust the 9.7-inch iPad Pro into infinite viewing angles or a comfortable typing position. Altogether, it’s a superior choice for protecting your 9.7-inch iPad Pro.
Note:
WORKS WITH
9.7-inch iPad Pro, iPad Air 2, iPad Air
STYLE
Folio
COLOR
Red
PACKAGE DIMENSIONS
6.96" x 9.88" x 0.70" (W x H x D)
PACKAGE WEIGHT
0.50 lbs
WARRANTY
Limited Lifetime Warranty
UPC
092636317188