Joya Touch Basic Handheld Terminal

Joya Touch is the multi-purpose device for use throughout retail, optimizing your ROI.

With two form factors available (handheld and pistol-grip), retailers can deploy device configurations to match their applications. Changing from one form to the other is quick and easy.

The Joya Touch device comes with several innovative features such as the industry’s first wireless charging technology eliminating maintenance and cleaning of contacts on the device and cradles, fast charging mode and Datalogic SoftSpot™ technology for an easy-to-use soft trigger.

Packed with technology, this device supports Beacons for hyper-localized content, promotions and location sensing. This unique handheld device can connect a wide range of wireless peripheral devices such as mobile payment readers, headsets and printers.

Joya Touch can be personalized by the user in several ways: by changing the color of the upper case and battery cover or even changing the front logo. Additionally, it is possible to order personalized screen protectors with corporate colors and themes or sell as sponsored advertising by consumer goods manufacturers.

Manufacturer Part Number
911350024
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WIRELESS COMMUNICATIONS
LOCAL AREA NETWORK (WLAN) IEEE 802.11 a/b/g/n; Wi-Fi Security Standards, WEP, WPA, WPA2, TKIP, AES, PSK, Cisco CCX v4 compatible
NFC COMMUNICATION NFC communication between device and cradle

DECODING CAPABILITY
1D / LINEAR CODES Auto discriminates all standard 1D codes including GS1 DataBar™ linear codes.
2D CODES Aztec Code, Data Matrix, MaxiCode, QR Code, UPU FICS, USPS Intelligent Mail
POSTAL CODES Australian Post, Japan Post, KIX Code, PLANET, POSTNET, Royal Mail Code (RM4SCC)
STACKED CODES Micro-PDF417, PDF417, GS1 DataBar Composites, GS1 DataBar Expanded Stacked, GS1 DataBar Stacked, GS1 DataBar Stacked Omnidirectional

ELECTRICAL
BATTERY Replaceable battery pack with rechargeable
Li-Ion batteries; 3.7v; 3,000 mAh (12 Watt-hours)
WIRELESS CHARGING 2 charging options: Fast Charging or Standard Charging

ENVIRONMENTAL
DROP RESISTANCE Withstands repeated drops from 1.2 m / 4.0 ft onto concrete
TEMPERATURE Operating: -10 to 50 ºC / 14 to 122 ºF

INTERFACES
INTERFACES USB 2.0 Client (with standard Micro-USB connector)

USER INTERFACES
ACCELEROMETER 3-Axis accelerometer
SOFTSPOT™ TECHNOLOGY Virtual trigger/scan key
TRIGGER Pistol-grip models only

PHYSICAL CHARACTERISTICS
COLOR CUSTOMIZATION Top case and battery covers (pistol-grip model) and Scan Trigger (pistol-grip model) are available in various standard colors
COLORS (STANDARD) Red, Red, Grey
DISPLAY 4.3 inch full touch TFT-LCD color display;
FWVGA: 854 x 480 pixels; 16M colors, LED backlight
TOUCH SCREEN Capacitive, multi-touch, Gorilla® Glass 3
PHYSICAL KEYS Pistol-Grip: Home fully programmable key, Scan Trigger key
LIGHTING Software programmable, lights at the bottom of the battery cover
DIMENSIONS Pistol-Grip: 14.5 x 7.67 x 11.6 cm / 5.7 x 3 x 4.56 in
WEIGHT (WITH BATTERY) Pistol-Grip: 305.0 g / 10.7 oz

READING PERFORMANCE
DEPTH OF FIELD 4.3 to 35.0 cm / 1.7 to 13.8 in, depending on bar code density
MINIMUM RESOLUTION Linear codes at 4 mils; 2D codes at 5 mils
READING INDICATORS Loudspeaker (Polyphonic); buzzer; Datalogic’s patented ‘Green Spot’ technology for visual good-read feedback

SAFETY & REGULATORY
AGENCY APPROVALS The product meets necessary safety and regulatory approvals for its intended use.
ENVIRONMENTAL COMPLIANCE Complies to EU RoHS

SOFTWARE
CONFIGURATION AND MAINTENANCE Datalogic Configuration Utility (DCU)
Datalogic Firmware Utility (DFU)
Datalogic Joya Touch Staging
DEVELOPMENT SDK Suite available upon request

SYSTEM
MEMORY Joya Touch Basic:
System RAM: 512 MB;
System Flash: 512 MB Flash Disk
MICROPROCESSOR XScale™ PXA310 @ 806 MHz; 32 bit
OPERATING SYSTEM Microsoft Windows Embedded Compact 7

WARRANTY
WARRANTY 1-Year Factory Warranty