NON-STOP GAMING
Equip yourself with the MSI Arsenal GAMING Series motherboards to improve your game. MSI Arsenal GAMING Series motherboards are covered in full black camouflage with LED ambient lights and is packed with gaming features, making them the perfect weapon to dominate the battlefield.
UNMATCHED MEMORY PERFORMANCE AND STABILITY
With traditional memory design the memory signals are often distorted by electromagnetic signals from other components, making the system perform slower or become unstable. MSI introduces DDR4 Boost technology with optimized traces and fully isolated memory circuitry. This design ensures the memory signals stay pure for optimal performance and stability.
DOMINATE THE GAME WITH LOWEST LATENCY
Get ready to crush your enemies on the battlefield with MSI® GAMING LAN, featuring carefully selected components to ensure the best online gaming experience without lag.
GAMING OPTIMIZED BANDWIDTH MANAGEMENT
Dedicated to giving you the best online gaming experience with optimized traffic prioritization and low latency, MSI GAMING LAN Manager automatically classifies and prioritizes the latency-sensitive applications for online games.
Note:
CPU
• Supports 6th Gen Intel® Core™ i3/i5/i7 processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151
* Please refer to CPU Support for compatible CPU; the above description is for reference only.
Chipset
• Intel® H110 Chipset
Main Memory
• 2 x DDR4 memory slots, support up to 32GB
- Supports DDR4 2133 MHz
• Dual channel memory architecture
• Supports Intel® Extreme Memory Profile (XMP)**
* Please refer to www.msi.com for more information on compatible memory.
** DDR4 2133 MHz and higher memory modules will only run at maximum of DDR4 2133 MHz on XMP mode due to Intel® chipset limitation.
Slots
• 1 x PCIe 3.0 x16 slot(supports x16 mode)
• 2 x PCIe 2.0 x1 slots
Storage
• Intel® H110 Chipset
• 4 x SATA 6Gb/s ports
• 1 x M.2 slot (Key M)*
- Supports up to PCIe 2.0 x4 and SATA 6Gb/s
- Supports 2242/ 2260/ 2280 storage devices
* SATA4 port will be unavailable when installing the M.2 SATA module in M.2 slot.
USB
• Intel® H110 Chipset
- 4 x USB 3.1 Gen1 (SuperSpeed USB) ports (2 ports on the back panel, 2 ports available through the internal USB connector)
- 6 x USB 2.0 (High-speed USB) ports (4 ports on the back panel, 2 ports available through the internal USB connector)
Audio
• Realtek® ALC887 Codec
• 7.1-Channel High Definition Audio
LAN
• 1 x Intel I219-V Gigabit LAN controller
Back Panel I/O Ports
- 1 x PS/2 keyboard/mouse combo port
- 4 x USB 2.0 ports
- 1 x USB 3.1 Gen1 Type-A port
- 1 x USB 3.1 Gen1 Type-C port
- 1 x HDMI™ port
- 1 x DVI-D port
- 1 x VGA port
- 1 x LAN (RJ45) port
- 3 x audio jacks
Internal I/O Connectors
- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 4 x SATA 6Gb/s connectors
- 1 x USB 2.0 connector (supports additional 2 USB 2.0 ports)
- 1 x USB 3.1 Gen1 connector (supports additional 2 USB 3.1 Gen1 ports)
- 1 x 4-pin CPU fan connector
- 2 x 4-pin system fan connectors
- 1 x Front panel audio connector
- 2 x System panel connectors
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x Serial port connector
- 1 x Clear CMOS jumper
Dimension
• 9.6 in. x 8.1 in. (24.4 cm x 20.5 cm) M-ATX Form Factor