This Lenovo 46R3323 compatible 2GB DDR3-1066MHz dual rank unbuffered non ecc 240-pin CL7 factory original DIMM is 100% guaranteed to be compatible with your system and to work right the first time. All of our server memory is built to strict JEDEC standards at one of the tier 1 facilities (Samsung, Micron, or Hynix). Our products are also guaranteed by federal law to not affect or void OEM warranties.
Note:
Compatible OEM: Lenovo®
Compatible With OEM Part Number(s): 46R3323
Physical Specification
Product Shipping Dimension(HxWxD): 0.5 in. x 2 in. x 6.5 in.
Product Shipping Weight(LB): 0.5
Miscellaneous
CAS Latency: CL7
DIMM Type: Unbuffered
Error Correction: No
Factory Original Tier 1: Yes
Form Factor: UDIMM
Kit: No Kit - 1 Piece
Memory Size: 2GB
Memory Speed: DDR3-1066MHz
Memory Voltage: 1.5V
Pins: 240
Rank: Dual
Speed: 1066MHz
Technology: DDR3
UNSPSC Code: 43201402
What's In The Box: 1x memory module
UPC Code: 821455560075