ProBook 440 G3 Notebook PC

The thin, light, tough design of the HP ProBook 440 gives mobile professionals powerful tools to stay productive on the go. Equipped for productivity, this ProBook delivers the performance and security features essential for today’s mobile workforce.

Designed for mobility

Travel in style with the thin and light 35,56 cm (14") diagonal HP ProBook 440 with a new gravity black LCD cover. Confidently take on the day with a PC built with an aluminum reinforced keyboard deck and 120,000 hours of HP Testing.

Manufacturer Part Number
Y6C98US#ABA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Windows 10, Windows 8.1, Windows 7 editions or FreeDOS 2.0
  • Choice of Intel® Core™ or Intel® Pentium® processors
  • Full size HP Premium Keyboard, spill-resistant keyboard with a thin layer of Mylar film to prevent minor spills; full separate numeric keypad
  • Separate launch buttons provide easy access to wireless on/off and speaker mute.
  • Function keys provide control of features including: standby mode, display brightness, external display, microphone mute, volume down, volume up, and backlight toggle for backlit keyboard (select models only).
  • Larger Touchpad with gestures support, on/off button with LED indicator
  • Enhanced security features with preinstalled software and hardware options
  • Optional HD webcam with dual-microphone array for video conferencing
  • HDMI port for connecting to high-resolution displays
  • HD audio with DTS Studio Sound™
  • Choice of 13.3" diagonal, 14" diagonal, 15.6" diagonal or 17.3" diagonal flat screens or 13.3" diagonal, 14" diagonal, 15.6" diagonal Touch screens
  • Flexible wireless connectivity options
  • Battery
    • HP ProBook 430 G3 up to 14 hours and 15 minutes
    • HP ProBook 440 G3 up to 13 hours and 30 minutes
    • HP ProBook 450 G3 up to 13 hours and 15 minutes
    • HP ProBook 470 G3 up to 12 hours and 15 minutes
  • Choice of HP 4-cell, 44 WHr Li-ion battery or optional HP 6-cell, Long Life 55 WHr Li-ion battery
  • Passed MIL-STD testing1
1. MIL STD 810G testing is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Damage under the MIL STD test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.