FortiGate 52E Network Security/Firewall Appliance

The FortiGate/FortiWiFi 50E series are compact, cost effective, all-in-one security appliances that deliver Fortinet’s Connected UTM. Ideal for small business, remote, customer premise equipment (CPE) and retail networks, these appliances offer the network security, connectivity and performance you need.

High Performance Network Security
Built on the foundation FortiOS 5, the FortiGate/FortiWiFi 50E series provides an integrated set of essential security technologies to protect all of your applications and data. You get advanced threat protection, including firewall, application control, advanced threat protection, IPS, VPN, and web filtering, all from one device that’s easy to deploy and manage. With our FortiGuard® security subscription services you’ll have automated protection against today’s sophisticated threats.

Advanced Features

The FortiGate/FortiWiFi 50E series offers beyond the industry’s best firewall with the latest in Advanced Threat Protection including Sandboxing and anti-bot protection, Feature Select Options for simplifying configurations and deployments, and Contextual Visibility for enhanced reporting and management.

VDOMs on the FortiGate/FortiWiFi 50E series let you segment networks to enable guest and employee access, or protect things like cardholder data. You get the flexibility to match your business needs and meet compliance standards like PCI and HIPAA.

With robust internal storage, the FortiGate/FortiWiFi 51E and the FortiGate 52E allow you to implement integrated WAN optimization and/or web caching to improve user productivity when securely accessing remote applications and documents.

Manufacturer Part Number
FG-52E-BDL-USG-950-36
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications

GE RJ45 Switch Ports: 5
GE RJ45 WAN Ports: 2
USB Ports: 1
Console (RJ45): 1
Wireless Interface: —
Internal Storage: 2x 32 GB

System Performance

Firewall Throughput: 2.5 Gbps
Firewall Latency (64 byte UDP packets): 180 μs
Firewall Throughput (Packets Per Second): 375 Kpps
Concurrent Sessions (TCP): 1.8 Million
New Sessions/Second (TCP): 21,000
Firewall Policies: 5,000
IPsec VPN Throughput (512 byte packets): 200 Mbps
Gateway-to-Gateway IPsec VPN Tunnels: 200
Client-to-Gateway IPsec VPN Tunnels 250
SSL-VPN Throughput: 100 Mbps
Concurrent SSL-VPN Users (Recommended Maximum): 80
IPS Throughput (HTTP / Enterprise Mix): 800 / 270 Mbps
SSL Inspection Throughput: 250 Mbps
NGFW Throughput: 160 Mbps
CAPWAP Throughput: 1.9 Gbps
Virtual Domains (Default / Maximum): 5 / 5
Maximum Number of FortiAPs (Total / Tunnel Mode): 10 / 5
Maximum Number of FortiTokens: 100
Maximum Number of Registered FortiClients: 200
High Availability: Configurations Active/Active, Active/Passive, Clustering

Dimensions

Height x Width x Length (inches): 1.44 x 5.5 x 8.52
Height x Width x Length (mm): 36.5 x 140 x 216
Weight: 2.04 lbs (0.925 kg)
Form Factor: Desktop

Compliance

Regulatory Compliance FCC Part 15 Class B, C-Tick, VCCI, CE, UL/cUL, CB

Certifications


ICSA Labs: Firewall, IPsec, IPS, Antivirus, SSL-VPN