Cat.6 UTP Network Cable

This riser rated Cat6 cable is perfect for creating custom length horizontal network cable runs. This cable offers an exceptional value for jobs that require standards compliance at a cost-effective price and meets all of the ANSI/TIA-568-C.2 specifications. It also offers other features that make it easier to use, save on installation time and expense, and ensure product quality during the installation. This cable features markings in feet and meters, which marks the exact amount of cable remaining in the box, and a wide opening for the payout design, which reduces tension on the wire as it is pulled during installation.

Manufacturer Part Number
56027
EAN/UPC
0757120560272,757120560272
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color :: Black
Length :: 1000.00 Foot
Jacket Rating :: In Wall
UPC :: 757120560272
Warranty :: Lifetime
Vendor :: C2G
Weight :: 22.047 LB

Pair Count: 4
Conductor: Solid annealed copper
Wire Gauge (mm): 23AWG (0.57mm)
Insulation: CMR Polyolefin
Insulation Colors:
• Pair 1: White/Blue, Blue
• Pair 2: White/Orange, Orange
• Pair 3: White/Green, Green
• Pair 4: White/Brown, Brown
Jacket: CMR Flame retardant (FR) PVC
Characteristic Impedance: 100 ± 15Ω
Nominal Velocity of Propagation: 70%
Performance Compliance:
• UL 444
• CSA C22.2 No. 214-08
• UL 1666
• NFPA 262
• ANSI/TIA-568-C.2
• ANSI/ICEA S-90-661-2012
• Article 800, NEC (NFPA 70)
• RoHS-compliant
NRTL Programs:
• UL Verified CAT 6
• UL, c(UL) Listed CMR
• UL, c(UL) Listed CMP
Sustainability:
• UL Certified EPD
• HPD
• USGBC Member
• RoHS2-compliant
• REACH-compliant

Product Uses

Ideal for:
• 10BASE-T through 1000BASE-T Ethernet
• Power over Ethernet (PoE) – IEEE 802.3af
• PoE+ – IEEE 802.3at Type 1 and 2
• ATM and token ring