Turn your voice into text with first-class recordings and speech recognition. Record documents and notes on the move in high quality. Back at your desk, simply connect the recorder to your computer, transfer your files and let the included Dragon Naturally Speaking software automatically turn your speech into text. Two built-in stereo microphones deliver clear voice recordings and reduce background noise, even in loud environments. High-quality recording is essential for clear playback and accurate speech recognition results. MP3 recording provides clear playback and easy file sharing. Voice activation allows hands-free recording. Automatically transcribe your dictation files. Large color display offers sharp images and supports eight languages and is optimized for easy, intuitive operation. 8GB internal memory allows up to 44 days of recording. MicroSD memory card slot offers virtually unlimited recording.
Note:
Connectivity
Headphones: 3.5 mm
Micro-SD card socket
USB: High-speed USB 2.0
Display
Type: LCD color display
Backlight
Diagonal screen size: 1.77"/4.5 cm
Resolution: 128 × 160 pixels
Audio recording
Built-in microphone: HQ Stereo, low-noise microphone
Recording formats: MPEG1 layer 3 (MP3), PCM (WAV)
Recording modes: PCM 1411 kbps, SHQ 192 kbps, HQ 96 kbps, SP 64 kbps, LP 8 kbps
Sample rate: 44,1 kHz (PCM/SHQ), 32 kHz (HQ), 22 kHz (SP), 16 kHz (LP)
Bit rate: 8, 64, 96, 192, 1411 kbps
File overwrite and append mode
Record monitor function
Recording time: 2280 h (LP), 284 h (SP), 190 h (HQ), 90 h (SHQ), 12 h (PCM)
Silent recording mode
Prerecording mode
Sound
Sound enhancement: ClearVoice
Frequency response: 50–20,000 Hz
Signal-to-noise ratio: > 60 dB
Speaker output power: 110 mW
Speaker diameter: 28 mm
Storage media
Built-in memory capacity: 8 GB
Built-in memory type: NAND Flash
Mass storage class compliant
Convenience
Firmware upgradeable
Keypad lock
Multi language: English, French, German, Spanish, Italian, Russian, Polish, Simplified Chinese
Variable playback speed
Voice volume indicator
Voice-activated recording
Calendar search
Instant one-touch recording
Optimized for notes
Power
Battery lifetime: up to 50/25 hours in LP record mode (built-in memory / microSD memory card)
Battery type: AAA/LR03 Alkaline
Number of batteries: 2
Rechargeable: no
System requirements (software)
Operating system: Windows 10, 8.1, 8, 7 Service Pack 1 (32/64 bit), Windows Server 2008 R2 Service Pack 1 (64 bit), Windows Server 2012
Processor: Intel dual core or equivalent AMD, 2.2 GHz or later (SSE2 instruction set required), L2 Cache: 512 KB
RAM memory: 2 GB (32 bit)/4 GB (64 bit)
Hard disk space: 4 GB
Sound card: capable of supporting 22 kHz 16-bit recording
DVD-ROM drive
USB: free USB port
Green specifications
Lead-free soldered product
Design and finishing
Color(s): Anthracite/chrome
Product dimensions
Product dimensions (W × H × D): 4.5 × 11.3 × 2.0 cm / 1.77 × 4.45 × 0.79 inch
Weight: 79 g/2.79 oz.
EAN: 0855971006182