Voice Tracer Digital Recorder delivers precise conversation recording with automatic adjustment of audio settings for different environments so you enjoy optimal recording quality. AutoAdjust Plus analyzes the audio signal and chooses the perfect settings for the recording situation. The result is crystal-clear recordings. High-quality microphone allows utmost speech clarity. MP3 recording provides clear playback and easy file sharing. Operation is easy and intuitive with plug and play in Windows, Mac OS and Linux and a large color display. Rechargeable li-polymer battery allows extra-long recording. 8GB internal memory allows up to 44 days of recording. MicroSD memory card slot allows virtually unlimited recording. Robust metal design offers extra durability.
Note:
Connectivity: Headphones 3.5 mm; Microphone 3.5 mm stereo socket; Micro-SD card socket; USB: High-speed USB 2.0
Built-in microphone,
Display Type: LCD color display with Backlight
Diagonal screen size: 1.77"/4.5 cm
Resolution: 128 × 160 pixels
Audio recording: Built-in microphone: high-sensitivity, HQ stereo, low-noise microphone Recording formats: MPEG1 layer 3 (MP3), PCM (WAV)
Recording modes: PCM 1411 kbps, SHQ 192 kbps, HQ 96 kbps, SP 64 kbps, LP 8 kbps
Sample rate: 44.1 kHz (PCM/SHQ), 32 kHz (HQ), 22 kHz (SP), 16 kHz (LP)
Bit rate: 8, 64, 96, 192, 1411 kbps
File overwrite and append mode
Record monitor function
Recording time: 2280 h (LP), 284 h (SP), 190 h (HQ), 90 h (SHQ), 12 h (PCM)
Silent recording mode
Prerecording mode
Sound enhancement: ClearVoice
Frequency response: 50–20,000 Hz
Signal-to-noise ratio: > 60 dB
Speaker output power: 110 mW
Speaker diameter: 28 mm
Built-in memory capacity: 8 GB
Built-in memory type: NAND Flash
Mass storage class compliant
Music playback
Compression format: MP3, WMA
Equalizer settings: Jazz, Pop, Classic
ID3 tag support
MP3 bit rates: 8–320 kbps
WMA bit rates: 48–320 kbps (44 kHz), 64–192 (48 kHz), stereo
Firmware upgradeable
Keypad lock
Multi language: English, French, German, Spanish, Italian, Russian, Polish, Simplified Chinese
Variable playback speed
Voice volume indicator
Voice-activated recording
AutoAdjust+ recording
Calendar search
Instant one-touch recording
Optimized for notes, conversations
Li-polymer built-in battery
Battery lifetime: up to 50/25 hours in LP record mode (built-in memory/microSD memory card)
Color(s): Silver shadow/chrome
Package contents: Recorder; USB cable; Quick start guide
Product dimensions (W × H × D): 4.4 × 12.0 × 1.8 cm / 1.75 × 4.7 × 0.7 inch
Weight: 83 g/2.93 oz.