The Voice Tracer 2510 is perfect for capturing notes, ideas and thoughts on-the-go. Two built-in stereo microphones are designed to deliver clear voice recordings and reduce background noise, even in loud environments. High-quality recording is essential for clear playback and accurate speech recognition results. Capture your recordings in MP3. The popular file format allows you to play back your files virtually anywhere and share them with others. 8GB internal memory offers up to 44 days of recording. Slot for micro SD card supports up to 32GB of memory. Operation is easy and intuitive. One-touch operation allows instant recording. Voice-activated recording is a convenient feature for hands-free recording. The large color display also makes recording quick and easy. Plug and play in Windows, Mac OS and Linux. Use the calendar search for quick, easy retrieval of recordings.
Note:
Connectivity: Headphones: 3.5 mm; Micro-SD card socket; USB: High-speed USB 2.0
Display Type: LCD color display with backlight
Diagonal screen size: 1.77"/4,5 cm
Resolution: 128 × 160 pixels
Audio recording: Built-in microphone (HQ Stereo, low-noise microphone)
Recording formats: MPEG1 layer 3 (MP3), PCM (WAV)
Recording modes: PCM 1411 kbps, SHQ 192 kbps, HQ 96 kbps, SP 64 kbps, LP 8 kbps
Sample rate: 44,1 kHz (PCM/SHQ), 32 kHz (HQ), 22 kHz (SP), 16 kHz (LP)
Bit rate: 8, 64, 96, 192, 1411 kbps
File overwrite and append mode
Record monitor function
Recording time: 2280 h (LP), 284 h (SP), 190 h (HQ), 90 h (SHQ), 12 h (PCM)
Silent recording mode
Prerecording mode
Sound enhancement: ClearVoice
Frequency response: 50–20,000 Hz
Signal-to-noise ratio: > 60 dB
Speaker output power: 110 mW
Speaker diameter: 28 mm
Built-in memory capacity: 8 GB
Built-in memory type: NAND Flash
Mass storage class compliant
Firmware upgradeable
Keypad lock
Multi language: English, French, German, Spanish, Italian, Russian, Polish, Simplified Chinese
Variable playback speed
Voice volume indicator
Voice-activated recording
Calendar search
Instant one-touch recording
Optimized for notes
Battery lifetime: up to 50/25 hours in LP record mode (built-in memory/microSD memory card)
Battery type: AAA/LR03 Alkaline (included)
Number of batteries: 2
Rechargeable: no
Color(s): Anthracite/chrome
Package contents: Recorder; USB cable; 2 × AAA batteries; Quick start guide
Product dimensions (W × H × D): 4.5 × 11.3 × 2.0 cm / 1.77 × 4.45 × 0.79 inches
Weight: 79 g/2.79 oz.