Voice Tracer Digital Recorder delivers superior distance recording with 3D Mic AutoZoom Plus that suppresses surrounding noises for crisp, clear recordings. A motion sensor automatically selects the right microphone for each situation. Capture lectures and interviews in outstanding sound quality. The pre-recording function allows you to record the last five seconds before you press the record key. Operation is easy and intuitive with plug and play in Windows, Mac OS and Linux and a large color display. Use the calendar search for quick, easy retrieval of recordings. Voice-activated recording is a convenient feature for hands-free recording. Rechargeable li-polymer battery allows extra-long recording. 8GB internal memory allows up to 44 days of recording. MicroSD memory card slot provides virtually unlimited recording. Robust metal design offers extra durability.
Note:
Connectivity: Headphones: 3.5 mm; Microphone: 3.5 mm, Built-in microphone stereo socket; Micro-SD card socket (High-speed USB 2.0)
Display Type: LCD color display with Backlight
Diagonal screen size: 1.77"/4.5 cm
Resolution: 128 × 160 pixels
Audio recording: Built-in microphone - 3 MIC System, high sensitivity, HQ Stereo, low-noise microphone
Recording formats: MPEG1 layer 3 (MP3), PCM (WAV)
Recording modes: PCM 1411 kbps, SHQ 192 kbps, HQ 96 kbps, SP 64 kbps, LP 8 kbps
Sample rate: 44,1 kHz (PCM/SHQ), 32 kHz (HQ), 22 kHz (SP), 16 kHz (LP)
Bit rate: 8, 64, 96, 192, 1411 kbps
File overwrite and append mode
Record monitor function
Recording time: 2280 h (LP), 284 h (SP), 190 h (HQ), 90 h (SHQ), 12 h (PCM)
Silent recording mode
Prerecording mode
Sound enhancement: ClearVoice
Frequency response: 50–20,000 Hz
Signal-to-noise ratio: > 60 dB
Speaker output power: 110 mW
Speaker diameter: 28 mm
Built-in memory capacity: 8 GB
Built-in memory type: NAND Flash
Mass storage class compliant
FM Tuner: Frequency range: 87.5–108 MHz
Station presets: 20
Auto digital tuning
Tuner bands: FM stereo
Music playback
Compression format: MP3, WMA
Equalizer settings: Jazz, Pop, Classic
ID3 tag support
MP3 bit rates: 8–320 kbps
WMA bit rates: 48–320 kbps (44 kHz), 64–192 (48 kHz), stereo
Firmware upgradeable
Keypad lock
Multi language: English, French, German, Spanish, Italian, Russian, Polish, Simplified Chinese
Variable playback speed
Voice volume indicator
Voice-activated recording
AutoAdjust+ recording
AutoZoom+ recording: 15 m zoom
Calendar search
Instant one-touch recording
Optimized for notes, conversations, lectures and interviews
Li-polymer built-in battery
Battery lifetime: up to 50/25 hours in LP record mode (built-in memory / microSD memory card)
Color(s): Silver shadow/anthracite
Package contents: Recorder; Stereo headphones; USB cable; Quick start guide
Product dimensions (W × H × D): 4.5 × 12.5 × 1.8 cm / 1.75 × 4.9 × 0.71 inch
Weight: 84 g/2.96 oz.