DUAL-BAND 802.11AC WAVE 2
2X2:2 SMART WI-FI ACCESS POINTS
High Performance, 802.11ac Wave 2 Mid-Range Smart Wi-Fi Access Points with Adaptive Antenna Technology The Ruckus ZoneFlex R510 delivers high-performance and reliable 802.11ac wireless networking with MU-MIMO (Multi-User MultipleInput Multiple-Output) capability. MU-MIMO helps boost network throughput by serving multiple clients simultaneously and also benefiting non-Wave 2 clients, thus improving overall network performance.
The R510, through its USB port, also enables IoT readiness for technologies like BLE, which helps drive business efficiencies from both a revenue and cost perspective. It does this with existing 802.3af power, obviating the need for expensive, capital intensive switch upgrades.
Each ZoneFlex R510 integrates Ruckus-patented BeamFlex+, a software-controlled, high gain antenna array that continually forms and directs each Wi-Fi packet over the best performing signal path.
Using dual-polarized antennas the R510 adapts in real time to anticipate hand-held device movement and rotation ensuring consistent performance.
Note:
PHYSICAL CHARACTERISTICS
POWER • DC Input: 12 VDC 1.0A
• Power over Ethernet 802.3 af
PHYSICAL SIZE • 16.8 cm (L), 16.5 cm (W), 4.1 cm (H)
• 6.6 in (L), 6.5 in (W), 1.6 in (H)
WEIGHT • 350gms (0.772 lbs)
ETHERNET PORTS
• 2 auto MDX, auto-sensing
10/100/1000 Mbps, RJ-45,
POE port (on one port)
LOCK OPTIONS
• Hidden latching mechanism
• Kensington Lock Hole
• T-bar Torx
• Bracket (902-0108-0000) Torx screw & padlock (sold separately)
ENVIRONMENTAL CONDITIONS
• Operating Temperature: 0°C - 50°C
• Operating Humidity: 10% - 95% non-condensing
POWER DRAW
• 12 VDC Input
• Idle: 4.4W
• Typical: 7.1W
• Peak: 11.9W
• Power over Ethernet Input
• Idle: 4.7W
• Typical: 7.5W
• Peak: 12.6W
USB PORT
• USB 2.0
• Type A connector
• Ideal for BLE dongles and sensors
CAPACITY
CONCURRENT STATIONS • Up to 512 clients per AP
SIMULTANEOUS VoIP CLIENTS • Up to 30
RF
ANTENNA
• Adaptive antenna that provides up
to 64 unique antenna patterns per
radio
• Full omnidirectional polarization
diversity
PHYSICAL ANTENNA GAIN • Up to 3 dBi
BEAMFLEX* SINR TX GAIN • Up to 4 dB
BEAMFLEX* SINR RX GAIN • 3-5 dB (PD-MRC)
INTERFERENCE MITIGATION • Up to 10 dB
MINIMUM RX SENSITIVITY • Up to -103 dBm
MANAGEMENT DEPLOYMENT OPTIONS
• Standalone (individually managed)
• Managed by ZoneDirector 9.13**
• Managed by SmartZone 3.4**
• Managed by FlexMaster 9.13**
• Managed by SmartCell Gateway
CONFIGURATION
• Web User Interface (HTTP/S)
• CLI (Telnet/SSH), SNMP v1, 2, 3
• TR-069 vis FlexMaster
AUTO AP SOFTWARE UPDATES • FTP or TFTP, remote auto available
WI-FI
STANDARDS • IEEE 802.11a/b/g/n/ac
• 2.4GHz and 5GHz
SUPPORTED DATA RATES
• 802.11n/ac: 6.5Mbps – 173.4Mbps (20MHz)
• 13.5Mbps – 400Mbps (40MHz)
• 29.3Mbps – 867Mbps (80MHz)
• 802.11a: 54, 48, 36, 24, 18, 12, 9 and 6Mbps
• 802.11b: 11, 5.5, 2 and 1 Mbps
• 802.11g: 54, 48, 36, 24, 18, 12, 9 and 6 Mbps
RADIO CHAINS • 2 x 2
SPATIAL STREAMS • SU-MIMO : Up to 2 streams
• MU-MIMO : Up to 2 streams
RF POWER OUTPUT (Aggregate)
• 26 dBm for 2.4GHz†
• 25 dBm for 5GHz†
CHANNELIZATION • 20MHz, 40MHz, 80MHz
FREQUENCY BAND
• IEEE 802.11 b/g/n: 2.4 – 2.484 GHz
• IEEE 802.11a/n/ac: 5.15 – 5.25 GHz; 5.25 –
5.35 GHz; 5.47 – 5.725 GHz; 5.725 – 5.85 GHz
OPERATING CHANNELS
• 2.4GHz channels* : 1-13
• 5 GHz channels* : 36-64, 100-140, 149-165
POWER SAVE • Supported
WIRELESS SECURITY
• WPA-PSK, WPA-TKIP, WPA2
AES, 802.11i
• Authentication via 802.1X with the
ZoneDirector, SmartZone, local authentication
database, support for RADIUS, LDAP, and ActiveDirectory
CERTIFICATIONS
• U.S., Europe, Australia, Brazil, Canada, Chile,
China, Colombia, Costa Rica, Hong Kong,
India, Indonesia, Israel, Japan, Korea, Malaysia,
Mexico, New Zealand, Peru, Philippines, Saudi
Arabia, Singapore, South Africa, Taiwan,
Thailand, UAE, Vietnam
• WEEE/RoHS compliance
• EN-60601-1-2 (Medical)
• Wi-Fi Alliance
• EN50121-1 Railway EMC
• EN50121-4 Railway Immunity
• IEC 61373 Railway Shock & Vibration
• UL 2043 plenum rated
• 5GHz UNII-1 (2014)
† Maximum power varies by country
*See price list for latest country certification listing
* Subject to country regulations
PHYSICAL CHARACTERISTICS
POWER • DC Input: 12 VDC 1.0A
• Power over Ethernet 802.3 af
PHYSICAL SIZE • 16.8 cm (L), 16.5 cm (W), 4.1 cm (H)
• 6.6 in (L), 6.5 in (W), 1.6 in (H)
WEIGHT • 350gms (0.772 lbs)
ETHERNET PORTS
• 2 auto MDX, auto-sensing
10/100/1000 Mbps, RJ-45,
POE port (on one port)
LOCK OPTIONS
• Hidden latching mechanism
• Kensington Lock Hole
• T-bar Torx
• Bracket (902-0108-0000) Torx
screw & padlock (sold separately)
ENVIRONMENTAL CONDITIONS
• Operating Temperature: 0°C - 50°C
• Operating Humidity: 10% - 95%
non-condensing
POWER DRAW
• 12 VDC Input
• Idle: 4.4W
• Typical: 7.1W
• Peak: 11.9W
• Power over Ethernet Input
• Idle: 4.7W
• Typical: 7.5W
• Peak: 12.6W
USB PORT
• USB 2.0
• Type A connector
• Ideal for BLE dongles and sensors
Product Ordering Information
MODEL DESCRIPTION
Zoneflex R510 Smart Wi-Fi Wave 2 802.11ac Access Point
901-R510-XX00 Concurrent dual band 802.11ac AP, no power adapter
Optional Accessories
902-0108-0000 Spare, Accessory Mounting Bracket with padlock
support
902-0120-0000 Spare, Accessory Mounting Bracket
902-0173-XXYY Power Adapter, AC/DC wall plug,100-240Vac
50/60Hz
902-0162-XXYY PoE injector (sold in quantities of 10 or 100)