98100 Mobile Photo Studio

Take your photos to the next level. Create, capture and share professional quality pictures on your smartphone or mobile device. The Mobile Photo Studio from PoserSnap includes a universal selfie stick,an ultrabright 16 LED photo light, a 3-in-1 photo clip lenses set, a flex arm tripod with mount and a Bluetooth remote trigger.

Manufacturer Part Number
98100
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Is New: Yes
Box Dimensions: 8.75" L x 1.5" W x 11" H
Qualifies for Free Shipping: Yes
Returnable: Yes
Color: BLACK