
The Perfect Work & Play Companion
From the conference room to the living room and beyond, the Galaxy Tab boosts your fun and productivity wherever life takes you.
Note:
Galaxy Tab4 8.0 Product Specifications
Category
Specifications
Network:
WiFi / 3G (HSPA+ 21/5.76) / LTE (Cat.4, HSPA+ 42/5.76)
LTE : 800/850/900/1800/2100/2600(Cat. 4)
3G : 850/900/1900/2100 (HSPA+)
2G : 850/900/1800/1900
1.2 GHz Quad Core
Display:8.0-inch WXGA (1280 X 800)
OS:Android 4.4 (KitKat)
Camera:3MP FF + 1.3 MP
Video:MPEG-4, H.263, H.264, VC-1, WMV7/8, Sorenson Spark, MP43,
VP8 Recording/Playback: 720p/1080p at 30 FPS
Audio:MP3, AAC, AAC+, eAAC+, WMA, FLAC, AMR-NB, AMR-WB, Vorbis(OGG)
Services & Additional Features:ChatON, Voice Call, MultiWindow, HW Key, Samsung Kies, Samsung Apps,
Group Play (D/L),Samsung Link (D/L)
Google Mobile Services:Hangout, Google+, Gmail, Chrome, Google Play, Google Maps, Play Music,
Play Movies&TV, Play Books, Play Newsstand, Play Games, Drive, YouTube, Photos
WiFi 802.11 a/b/g/n , WiFi Direct, BT4.0, USB2.0
GPS:GPS, GLONASS
Memory:1.5GB + 16GB (WiFi/3G/LTE)
Micro SD (up to 64GB)
124.0 x 210.0 x 7.95mm, 320g
Battery:4,450mAh