CipherShield USB 3.0 FIPS 140-2 AES 256-bit Encryption External Drive

Buslink CipherShield USB 3.0 256-bit Encrypted Series include models with single drive, dual drive with RAID 0, eSATA port included, and with USB bus-powered. They all prevents unauthorized access to your digital data. Using the latest cryptography algorithm software to protect sensitive file is nothing new. However, loading that same encryption into a removable CipherKey - that when removed not only makes all the data stored completely unreadable, but the drive itself becomes transparent and is completely invisible to the operating system. Plug the CipherKey in, the drive is once again visible and files immediately decrypted and accessible. Now that's new. The fact that this drive is portable, can plug into any USB port and immediately accessible on any operating system, is just icing on the cake.

CipherShield design features a chip embedded in the access key which matches the AES encryption module on the controller board. The drive will automatically lock down its content once the key is unplugged, or power is shut off. And without the access key, data will not be seen or accessed in the event of theft or loss of the external drive. Data stored on the hard drive are safeguarded by hardware-based National Institute of Standards and Technology (NIST) certified industrial strength AES (Advanced Encryption standard) cryptographic engine. The advantage of hardware encryption over software encryption is that you need not be concerned about Trojans/viruses or software upgrades, which results in a decrease of total cost of ownership. Since CipherShield encrypts data independent of the operating system; removing the drive and connecting it directly to the SATA BUS will not defeat the encryption. Unit is bundled with two keys and registration is required for key duplication.

Manufacturer Part Number
CSE-500-U3
EAN/UPC
0677891174778,677891174778
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • NIST FIPS 140-2 level 1 compliant AES hardware encryption with 256-bit encryption
  • RAID 0 for RAID version, eSATA port included for SU3 and RAID models, USB bus-powerd for CDSE models
  • Bundled with a set of unique CipherKeys - a total of 2 keys
  • Conforms to HIPPA regulation regarding patient privacy and to Sarbanes-Oxley regarding corporate financial and accounting practice
  • CipherShield Smart Insert technology with CipherKey to authenticate the drive
  • FDE (Full Disk Encryption) encrypt whole hard drive
  • Real time "on-the-fly" encryption without any performance degradation
  • Faster, easier to use, and provide a better security than software encryption
  • Operates independently to the OS: does not require separate drivers
  • Encryption key is on the removable hardware key; can be removed and stored away to prevent unauthorized access
  • Plug and play; no complicated installation
  • Transfer rate:
    • USB 3.0: Up to 5 Gbits/s
    • eSATA: Up to 3.0 Gbits/s (SU3 series and RAID drive only)
  • Drive: Pre-formatted NTFS SATA Hard Drive (can be reformatted for Mac or Linux), GPT partition for 3TB and larger
  • Form Factor: Desktop
  • Dimension: 1" Height x 5.37" Width x 9.25" Depth for Single drive, 2.5" Height x 5.5" Width x 9.5" Depth for RAID drive
  • Weight: 2.5 lbs for Single drive, 4.7 lbs for RAID drive
  • Warranty: 1 year

System Requirement

  • Microsoft Windows 8, 7, Vista, XP. 3TB and larger does not work with XP
  • Windows Server 2012, 2008, 2003; does not work with 2000 Server
  • Mac OS X 10.4 or later with Intel Processor
  • Linux, 3TB and larger requires GPT support

Package Content

  • CipherShield USB 3.0 256-bit AES Encrypted External Drive
  • 2 Cipherkeys
  • USB 3.0 cable
  • only models with eSATA port include eSATA cable
  • Power adapter
  • User manual