NVIDIA GeForce GTX 1070 XLR8 Gaming OC Graphic Card

XLR8 Your Performance

Enjoy your supercharged gaming experience with PNY GTX 1070 XLR8 Gaming Overclocked Edition. Powered by the new NVIDIA® Pascal™ architecture and optimized with PNY’s XLR8 Triple Fan XLR8 Cooler; Now you can game faster, game silent.

This advanced graphics card is created with ultra-fast FinFET technology and supports DirectX 12 features to deliver fast, smooth, power-efficient gaming experiences.

Manufacturer Part Number
VCGGTX10708XGPB-OC
EAN/UPC
0751492597270,751492597270
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PNY Part Number : VCGGTX10708XGPB-OC
UPC Code: 751492597270
Card Dimensions: 11.5” × 4.38” Dual-Slot
Box Dimensions: 15.5” × 7.7” × 3.8”
Weight: 3 lbs.
NVIDIA CUDA Cores: 1920
Core Speed: 1607 MHz
Boost Speed: 1797 MHz
Memory Clock: 8 Gbps
Memory Size: 8GB GDDR5
Memory Interface: 256-bit
Memory Bandwidth: 256 GB/s
TDP: 150 W
SLI: SLI HB Bridge Supported
Multi-Screen: Yes
Resolution: 7680 × 4320 @ 60Hz (Digital)1
Power Input: One 8-Pin
Bus Type: PCI-Express 3.0 x16