NVIDIA GeForce GTX 1060 CG Graphic Card

10: GAMING PERFECTED

The PNY GeForce GTX 1060 graphics card is loaded with innovative new gaming technologies, making it the perfect choice for the latest high-definition games. Powered by NVIDIA Pascal™ – the most advanced GPU architecture ever created – the GeForce GTX 1060 delivers brilliant performance that opens the door to virtual reality and beyond.

This advanced graphics card is created with ultra-fast FinFET technology and supports DirectX 12 features to deliver fast, smooth, power-efficient gaming experiences. Boost performance by up to 3X in the high-definition and immersive VR Ready games compared to the previous generation GPUs. Bring more realism to every game with NVIDIA GameWorks™ technologies that offer a true cinematic experience-every time.

Manufacturer Part Number
VCGGTX10606PB-CG
EAN/UPC
0751492597294,751492597294
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PNY Part Number : VCGGTX10606PB-CG
UPC Code: 751492597294
Card Dimensions: 9.5” × 4.376” Dual-Slot
Box Dimensions: 15.5” × 7.7” × 3.8”
Weight: 2.5 lbs.
NVIDIA CUDA Cores: 1280
Core Speed: 1506 MHz
Boost Speed: 1708 MHz
Memory Clock: 8
Memory Size: 6GB GDDR5
Memory Interface: 192-bit
Memory Bandwidth: 192
TDP: 120 W
SLI: Not Supported
Multi-Screen: Yes
Resolution: 7680 × 4320 @ 60Hz (Digital)1
Power Input: One 6-Pin
Bus Type: PCI-Express 3.0 x16