Powerline AV2 2000 Gigabit Passthrough Starter Kit

PowerLine AV2 2000 Gigabit Passthrough Starter Kit

Using your existing electrical wiring, create a high-speed Home network at speeds of up to 2000Mbps1. Connect several different devices, from routers, computers, access points, gaming consoles, to Smart TV’s, bringing Gigabit Ethernet network connectivity to hard-to-reach areas in your home.

Pass through noise filter

The integrated passthrough socket ensures no power outlet is going to waste and the built-in noise filter eliminates electrical signal noise for powerful transmission performance.

Do more with AV2 MIMO technology

Stream more HD media, play more online games and transfer all of the large files you want. AV2 MIMO technology will guarantee you a higher data transfer rate.

One Touch Security for easy setup

Simply plug and play. No need to configure or to remember passwords. A simple push of a button will get your network secured in minutes.

Power saving mode comes in handy

Power Saving mode reduces power consumption up to 85%3 when not in use.

Manufacturer Part Number
DHP-P701AV
EAN/UPC
0790069426421,790069426421
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Standard:

  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 1901
  • HomePlug AV
  • HomePlug AV2
Functionality
LED: Power
  • Ethernet
  • Powerline
Security: 128-bit AES data encryption

Powerline Modulation Scheme: OFDM symbol modulation

Powerline Frequency Band: 2 MHz to 86 MHz

Data Rate: Ethernet: 10/100/1000 Mbps (auto negotiation)

Powerline: Up to 2000 Mbps (PHY rate)1

Physical

Weight: 0.46 lbs

Power: 100-125 V AC, 50/60 Hz, 15 A

Passthrough Power Socket: 125 V/15 A Maximum

Power Consumption:
  • Maximum: 4.36 W
  • Network Standby: 3.75 W
  • Power Saving: 0.22 W
Temperature: Operating: 32 to 104° F Storage: -4 to 149° F

Humidity: Operating: 10% to 90% non-condensing

Storage:: 5% to 95% non-condensing

Certifications:
  • UL
  • FCC
Dimensions: 4.68 x 2.36 x 1.48 inches

Package Contents:
  • PowerLine AV2 2000 Gigabit Passthrough Adapters(DHP-P700AV x 2)
  • Ethernet cable x 2
  • Quick install guide
Warranty: 1 Year Limited Warranty