NuScan 5100U 2D Handheld Barcode Scanner

Featuring a 2D scanning engine that can interpret and input data 2-dimensional barcodes such as QR code, PDF417, DataMatrix, and Aztec Code, the NuScan 5100 is a versatile and powerful tool to gather the data your business needs. It has a built-in CCD light source and 752 x 480 CMOS sensor that allows you to scan 1D or 2D barcodes with scan rate of 220 scans per second, all while being accurate and reliable. Simply plug in the NuScan 5100 into the computer and it will automaticaly install and be ready for use.

Manufacturer Part Number
NUSCAN 5100U
EAN/UPC
0783750007450,783750007450
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Operational
  • Light Source: 630 nm visible red LED
  • Depth of Field: 0 – 18 inches (UPC/EAN 100%, PCS=90%)
  • Scan Angle: 34 °
  • Scan Rate: 220 scans per second
  • Minimum Bar Width: 0.1 mm Code 39, PCS=90%)
  • Print Contrast: Min. 25%
  • Indicators (LED): Green LED
  • Alert Operation: Programmable tone & beep time
Electrical / Power Specifications
  • Input Voltage: 5 ± 5% VDC
  • Operating Current: 350 mA
Regulatory
  • FCC & CE

Physical

  • Dimensions:6.5” x 2.75” x 2.75” (165 x 70 x 70mm)
  • Weight: 0.50 lbs
  • Cable: 6 ft (1.8m)

Environmental

  • Operating Temperature: -20°C ~ 60°C (-4°F ~ 140°F)
  • Storage Temperature: -40°C ~ 80°C (-40°F ~ 176°F)
  • Humidity: 5% ~ 90% RH (non-condensing)
Supported 1D Symbologies
  • UPC Version A & E
  • EAN-8, EAN-13
  • JAN-8, JAN-13
  • Code 39
  • Codabar
  • Codablock A, F
  • Interleave 2 of 5 (ITF 2/5)
  • Code 128
  • Code 11
  • Code 93
  • MSI/Plessey
  • Code 32 (Italian Pharmancy)
  • Industrial 2 of 5
  • ISBN/ISSN

Supported 2D Symbologies
  • Airline 2 of 5
  • DataMatrix (ECC 200)
  • Grid Matrix Code
  • QR Code
  • MaxiCode
  • PDF417
  • U.S. Postnet & Planet
  • U.K, Japan, Australian, & Dutch

System Requirements:

  • Windows® 7 and above
  • Mac® OS X
  • USB port

Includes:

  • Adesso NuScan 5100U 2D Handheld Barcode Scanner
  • Quick Start Guide