NuScan 4100B Bluetooth Antimicrobial Waterproof CCD Barcode Scanner

Waterproof & Antimicrobial

Sealed with a silicone material overlay, this scanner is a 100% waterproof, oil proof and dust proof and can be cleaned with soap and water or other liquid cleaners. Ranked at IPX67 Water- proof Standard, this device can withstand underwater one meter for 30 minutes . The Nuscan 4100 is made with antimi- crobial material which prevents the growth of harmful bacteria and protects against the buildup germs between washings.

Bluetooth Wireless Technology with Charging Cradle

Take your Nuscan 4100 within a 30 foot range of your Andriod, iOS or Windows or Mac computer and scan barcodes freely without the hassle of tangled cords. After hours of scanning use, place the scanner on the cradle for charging convenience and never worry about replacing batteries.

Impact Resistant

With the scanner’s CCD engine and durable silicone plastic material, it makes the Nuscan 4100 less likely to become damaged due to accidentical drops from as high as 20 ft off the ground since it can withstand 2000g of impact force.

Superior Scanning Performance

With 200 scans per second rate and innovative high pixels, this CCD barcode scanner offers fast and accurate scanning results.

Long Scanning Range

The CCD sensor is able to scan barcodes up to 12 inches scan depth.

Manufacturer Part Number
NUSCAN 4100B
EAN/UPC
0783750006736,783750006736
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Operational
  • Light Source: 630 nm visible red LED
  • Microprocessor: 32 bit
  • Depth of Field: 0 – 12 inches (UPC/EAN 100%, PCS=90%)
  • Scan Angle: 42°
  • Scan Rate: 200 scans per second
  • Minimum Bar Width: 0.1 mm Code 39, PCS=90%)
  • Print Contrast: Min. 25% @ UPC/EAN 100%
  • Indicators (LED): Blue LED successful scan / Red scanning beam
  • Alert Operation: Programmable tone & beep time
  • Communication: Bluetooth 3.0 Compliant
  • Scanning Rage (Open Area): 10 m / 30 ft

Electrical / Power Specifications

  • Input Voltage: 3.3 - 4.2 VDC ±0.5V
  • Battery Type: Polymer Rechargeable Battery
  • Charge Time: 2~2.5 hours
  • Scans Per Charge: 25,000 scans when fully charged

Regulatory

  • EMC: CE & FCC DOC compliance, VCCI, BSMI
  • Operating Current: 140 mA±10mA

Physical

  • Dimensions: 7” x 4” x 2.75” inches (178 x 100 x 70 mm)
  • Weight: 0.60 lb (260 g; cable excluded)
  • Cable: 6 ft (2m)

Environmental

  • Operating Temperature: 0°C ~ 50°C (32°F ~ 122°F)
  • Storage Temperature: -40°C ~ 70°C (-40°F ~ 70°F)
  • Humidity: 5% ~ 95% RH (non-condensing)
  • Shock: Designed to withstand an impact force of 2000g & drops of up to 20 ft
Supported Symbologies:
  • UPC Version A & E
  • EAN-8, EAN-13
  • JAN-8, JAN-13
  • Code 39
  • Code 32
  • Codabar
  • Interleave 2 of 5 (ITF 2/5)
  • Code 128 & EAN-128
  • Code 93
  • MSI/Plessey
  • Industrial 2 of 5
System Requirements:
  • Windows® 7 & above
  • Mac® OS X ; Andriod& iOS 
  • USB port for Charging Cradle

Includes:

  • Adesso NuScan 4100B Barcode Scanner with Charging Cradle / Holder
  • Quick Start Guide