NuScan 2400U Waterproof Handheld CCD Barcode Scanner

The sturdy, reliable Antimicrobial Waterproof Adesso NuScan 2400 Barcode Scanner delivers superior performance and versatility for industrial environments. Whether in a medical, manufacturing, warehouse, or retail environment the Adesso Waterproof Barcode Scanner offers durability, accuracy excellent reliability and a user-friendly easy to hold comfortable handle which adds for a more productive mobile environment. The Adesso Nuscan 2400U withstands accidental drops from up to 20 feet and is standard IP67 which is waterproof and dustproof. Scan from up to a foot away from your barcode, in a dusty warehouse, drop it accidentally or even submerge it in water for 30 min, and you still would not be able to break this scanner's productivity, reliability or durability.

Manufacturer Part Number
NUSCAN 2400U
EAN/UPC
0783750007443,783750007443
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

  • Light Source: 630 nm Visible Red LED
  • Depth of Field (40 Mils): Up to 12 inches (UPC/EAN 100%, PCS=90%)
  • Scan Rate: 200 scans/sec
  • Best Resolution: 0.1 mm (4mils) 
  • Print Contrast:: 30% or More
  • Scan Angle: 42°
  • Indicators: Blue LED & beeper
  • Interface: USB
  • Input voltage: 5 VDC ± 0.5 %
  • Operating Current: 130mA max
  • Dimensions (L x W x H): 7 X 4 X 2.75" 
  • Weight: O.50 lbs (260 g ± 5 g)
  • Operating Temperature : -10°C to 60°C (14°F to 122°F
  • Storage Temperature: -20° to 60°C (-4°F to 140°F)
  • Humidity Operation: 10% to 85% relative humidity
  • Humidity Storage: 5% to 95% relative humidity
  • Shock: Designed to withstand drops as high as 20 ft

Supported Symbologies:

  • UPC/EAN/JAN
  • UPC/EAN with supplementary
  • JAN 8 & Jan 13
  • ISBN/ISSN
  • Code 32
  • Code 39/Code 39 with full ASCII
  • Codabar
  • Code 128/Code 128 with full ASCII
  • Code 93
  • Interleaved 2 of 5 (ITF)
  • Addendum 2 of 5
  • MSI/Plessy

System Requirements:

  • Windows® 10, 8, 7
  • Mac® OS X
  • USB port

Includes:

  • Adesso NuScan 2400U Barcode Scanner
  • Quick Start Guide