Kaliber Gaming Fokus Pro Laser Gaming Mouse

eSports Pro Laser Gaming Mouse

Kaliber Gaming by IOGEAR's FOKUS Pro Laser Gaming Mouse is an eSports tournament-ready gaming machine, built with the speed and precision for peak performance with any game. FOKUS features eight user programmable buttons configured around an ambidextrous design, giving both right and left-handed gamers the ability to completely customize its functions with the Kaliber Gaming software. The FOKUS’s high-speed laser gaming sensor accurately tracks on a wide range of surfaces, and its rigid aluminum frame delivers rock-solid stability for whatever battles you face. FOKUS features five programmable shift on-the-fly resolution steps up to 8200 dpi for ultra-fast movement, perfect for 4K Ultra HD gaming.

8200 dpi Laser Sensor

Program up to 5 different dpi settings and instantly shift between them with the press of a button

8 Programmable Buttons

Use the Kaliber Gaming software to program up to 8 buttons with macros or custom functions

Multi-Color Backlighting

Change FOKUS' LED backlight color as desired, or cycle between them in a "breathing" pattern

8 Software Programmable Buttons

The FOKUS Pro Laser Gaming Mouse buttons are programmable using the Kaliber Gaming software to access numerous user programmable functions. With the Kaliber Gaming user interface you can set mouse buttons for keyboard commands, create macros, and execute functions that would normally be much more difficult. In addition to gaming functions, FOKUS's buttons can be programmed to make desktop functions much easier. Turn buttons into hotkeys to control media playback, insert text strings or act as direct links to open files or programs. With the Kaliber Gaming user interface, FOKUS can be a powerful Photoshop, AutoCAD or Solidworks tool by day, and the ultimate gaming accessory by night!

Truly Ambidextrous Design

FOKUS features a truly ambidextrous design that extends its value to the world of left-handed gamers. Two thumb buttons are placed on each side of FOKUS, and with the Kaliber Gaming software users have the option of programming all four side buttons (in addition to the rest of the buttons) or disabling the opposing buttons if desired. The flexibility to configure each button for right- or left-handed use gives FOKUS gamers complete customization and control ability for their gaming style.

Manufacturer Part Number
GME670
EAN/UPC
0881317513922,881317513922
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Function GME670
Operating System Requirements
Windows: Windows Vista®, Windows® 7, Windows® 8, Windows® 8.1, Windows® 10
Mac: Mac OS X 10.3+ (user interface software not supported)
Resolution: up to 8200 dpi
Environment
Operation Temperature: 0 to 40 degrees (Celsius)
Storage Temperature: -20 to 60 degrees (Celsius)
Housing
Case: ABS, Polycarbonite, Aluminum, Rubber
Dimensions GME670POP
Information
10'' Peg Hook: 3
6'' Peg Hook: 2
Unit Dimensions
Height: 1.4" (3.5cm)
Depth: 2.8" (7.1cm)
Length: 4.6" (11.8cm)
Inner Pack
Width: 16.9" (43cm)
Height: 7.2" (18.5cm)
Depth: 9.6" (24.5cm)
Inner Pack Qty.: 6
Unit Package Dimensions
Height: 9.0" (22.9cm)
Depth: 2.7" (6.8cm)
Length: 6.5" (16.5cm)
Master Carton
Width: 17.7" (45.0cm)
Height: 15.7" (40.0cm)
Depth: 10" (25.5cm)
Master Carton Qty.: 12
Weight
Master Carton Wt.: 11.8lb (5.34kg)
Inner Pack Wt.: 5.0lb (2.27kg)
Unit Pack Wt.: .7lb (.3kg)
Unit Wt.: .38lb (.173kg)