Single-use packets of hand sanitizer are part of the innovative SmartCompliance program that redefines business first aid. Clearly labeled compartments create a cabinet (sold separately) that is easy to use and restock. This instant gel antiseptic handwash with Vitamin E and aloe keeps clean and germ-free. Hand sanitizer is one essential you should have available at all times. Keep germs at a low level to avoid any illness.
Note:
Unit Size: 1.313" x 3" x 1.875"
Length: 1.313
Height: 3
Width: 1.875