t520 Flexible Thin Client (ENERGY STAR)

Get a flexible, reliable desktop experience for your virtual network and knowledge base users with the HP t520 Flexible Thin Client.

Work smarter.

Maximize your productivity with the latest thin client technologies packed into a sleek, new, fanless industrial design that brings a modern touch to a range of environments.

Powerful performance.

Get AMD GX-212JC SOC, an ultra-fast flash drive interface, integrated dual DisplayPort, and native VGA.

Seamless integration.

Choose the operating system and client virtualization solutions best suited to your environment. Help boost management and performance of your thin client deployment with HP Device Manager and HP Velocity software.

Rest easy with a smart investment.

Be future-ready with a 36-month long lifecycle that supports extended deployments, get global support from a standard three-year limited warranty, and help save money with an energy-efficient design that carries globally recognized eco-certifications.

Additional features.

Essential business performance.

  • Get the best bang for your investment buck with AMD GX-212JC SOC (System on Chip), HD graphics, and expansive memory and storage.
Place it where you need it.
  • Make the most of your available workspace and deploy the sleek, new, fanless chassis horizontally or vertically in a range of compact settings.

Keep it simple.

  • Make it easy to deploy, manage, and maintain your install base with HP Device Manager, a software tool available exclusively for HP Thin Clients.

High quality LAN-like data delivery.

  • Improve network performance and the end-user experience with HP Velocity software.

Get the right OS for your environment and budget.

  • Select a Windows OS for a familiar Windows experience with Enhanced Write Filter security and added multi-touch support, HP ThinPro for full-featured Linux or HP Smart Zero Technology for simple management.

No-hassle virtualization.

  • Connect to your virtualized desktops and applications with support for the latest ISVs and certifications from Citrix, VMware, and Microsoft.

Expansive display and peripheral support.

  • Enjoy dual-display productivity, and get USB and optional legacy connectivity.

Connect the way you want.

  • Pick the communication technology that’s best for you.

Manufacturer Part Number
Y6Z03UT#ABA
EAN/UPC
0190780573709,190780573709
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system:

  • Windows Embedded Standard 8 64
Processor :
  • AMD GX-212JC Dual-Core SOC APU with AMD Radeon HD Graphics (1.2 GHz)
Environmental :
  • Low halogen
Supported Browsers :
  • Microsoft Internet Explorer 11 (for models with Windows IoT Enterprise for Thin Clients)
  • Microsoft Internet Explorer 10 (for models with Windows Embedded Standard 7E and Windows Embedded Standard 7P)
  • Microsoft Internet Explorer 10 (for models with Windows Embedded 8 Standard)
  • Mozilla Firefox 27 (for models with HP Thin Pro or HP Smart Zero Technology)
Memory, standard:
  • 4 GB DDR3L-1600 SDRAM (1 x 4 GB)
  • (Transfer rates up to 1600 MT/s)
Internal drive:
  • 16 GB MLC flash memory
Communication features :

Protocols :
  • Citrix® ICA; Citrix® HDX; Microsoft RDP; Microsoft RemoteFX (RFX); VMware Horizon View through RDP; VMware Horizon View through PCoIP
Network interface:
  • LANIntegrated Gigabit Ethernet
Expansion features :

Ports:
  • 2 USB 3.0
  • 1 headphone
  • 1 microphone
Power and operating requirements :

Energy efficiency :
  • ENERGY STAR® certified;EPEAT® Gold registered
Voltage :
  • 65 W, worldwide auto-sensing, 100-240 VAC, 50-60 Hz energy-saving automatic power-down, surge tolerant
Dimensions and weight :

Dimensions (W x D x H):
  • 1.78 x 7.87 x 7.87 in (4.51 x 20 x 20.01 cm) (Vertical orientation without stand)
Weight:
  • 2.29 lb (1.04 kg) (Without stand. Options and add-ins will increase weight.)
What's included :

Software :
  • HP Device Manager
  • HP Easy Tools
  • HP Smart Zero Client Services
  • HP ThinState
  • Microsoft SCCM/EDM Agent
  • HP Cloud Connection Manager
  • HP Connection Manager
  • HP Universal Print Driver
  • HP Velocity
Warranty :
  • On-site Warranty and Service: This 3-year (3-3-0), limited warranty and service offering delivers 3 years of parts and labor. Terms and conditions vary by country. Certain restrictions and exclusions apply