t620 Flexible Thin Client (ENERGY STAR)

Get a powerful and seamless desktop experience, enhanced security features, and premium client virtualization from the HP t620 Flexible Series Thin Client.

Get flexibility where you need it.

Customize your thin client with everything you need and nothing you don’t. Choose the configuration options and expansion capabilities that best fit your business and help ensure an ideal end user experience.

Tailor your hardware and software performance to your exact requirements.

Configure your deployment to provide a powerful seamless desktop experience for your end users without exceeding your budget.

Customize security the way you want.

Help protect your thin client environment with integrated and optional hardware and software security solutions, including: HP BIOS implemented to NIST guidelines, a TPM chipset, Fiber NIC communications, and lockable covers and ports.

Designed to give you peace of mind.

Reduce desktop service calls and product refreshes with a completely redesigned chassis that includes advanced passive cooling for fan-less support of quad-core processors.

Integrated, complete peripheral support.

  • Choose from a range of ports to support your business now and in the future.
Reliable connectivity options.
  • Pick the technology that’s best for you—choose from two optional enterprise-class, factory-installed Wi-Fi NICs with internal antennas or optional integrated HP 100 Mbps Mini PCIe SC Fiber NIC.

Drive up to four displays.

  • Support single, dual or quad digital display setups, or choose legacy VGA.

High-performance processors.

  • Choose the dual-or quad-core AMD GX processor and AMD HD professional graphics combination best suited to your business.

Software with HP extras.

  • Pick the HP enhanced OS environment that’s ideal for your budget and performance requirements.

Virtualization for power users.

  • Get high-fidelity, no-hassle connectivity to your virtualized desktops and applications with the latest client software and certifications from Citrix, VMware, and Microsoft.

IT's best friend.

  • Cure IT headaches and manage and deploy thin clients with no hassles with HP Device Manager.

High quality LAN-like data delivery

  • Improve network performance and the end-user experience with HP Velocity software.

Protect your investment.

  • Provide a secure thin computing environment with a range of hardware and software security features.

Better anywhere.

  • Order products worldwide with local configurations and support through the Global Series Program that helps ensure consistent deployments around the world.

Designed with the environment in mind.

  • Reduce power consumption. Help lower your costs with an intelligent, energy-efficient design that's ENERGY STAR® qualified and EPEAT® Gold registered.

Manufacturer Part Number
Y4Z46UT#ABA
EAN/UPC
0190780567562,190780567562
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system:

  • Windows Embedded Standard 8 64
Processor :
  • AMD GX-415GA Quad-Core APU with AMD Radeon HD 8330E Graphics (1.5 GHz)
Environmental :
  • Low halogen
Supported Browsers :
  • Microsoft Internet Explorer 9 (for models with Windows Embedded Standard 7E)
  • Microsoft Internet Explorer 10 (for models with Windows Embedded Standard 7P)
  • Internet Explorer 10 (for models with Windows Embedded 8 Standard)
  • Mozilla Firefox 19 (for models with HP Thin Pro and HP Smart Zero Technology)
Memory, standard:
  • 4 GB DDR3L-1600 SDRAM (1 x 4 GB)
  • (Transfer rates up to 1600 MT/s)
Internal drive:
  • 16 GB MLC flash memory
Multimedia and Input Devices :

Graphics:
  • Integrated AMD Radeon HD 8330E
Communication features :

Protocols :
  • Citrix ICA; Citrix HDX; Microsoft RDP; Microsoft RemoteFX (RFX); VMware® Horizon View™ through RDP; VMware® Horizon View™ through PCoIP
Network interface:
  • Integrated Gigabit Ethernet
Expansion features :

Ports:
  • 2 USB 3.0
  • 6 USB 2.0
  • 1 headphone
  • 1 microphone in
  • 1 audio in
  • 1 audio out
  • 1 RJ-45
  • 2 PS/2 (keyboard & mouse)
  • 2 DisplayPort 1.2
  • (2 of 6 USB 2.0 ports are internal. 1 optional port (serial, VGA, or Fiber SC))
Power and operating requirements :

Energy efficiency :
  • ENERGY STAR® certified
Voltage :
  • 65W worldwide auto-sensing, 100-240 VAC, 50-60 Hz energy-saving automatic power-down, surge-tolerant
Dimensions and weight :

Dimensions (W x D x H):
  • 8.7 x 1.6 x 9.5 in (22 x 4 x 24 cm) (with stand)
Weight:
  • 3 lb (1.36 kg) (Minimum configuration weight listed. Options and add-ins will increase weight.)
What's included :

Software :
  • HP Cloud Connection Manager
  • HP Connection Manager
  • HP Device Manager
  • HP Easy Tools
  • HP Remote Graphics Software (RGS)
  • HP Smart Zero Client Services
  • HP ThinShell
  • HP ThinState
  • HP Universal Print Driver
  • HP Velocity
  • Microsoft SCCM/EDM Agent
Warranty :
  • Three-year limited hardware warranty