CipherShield USB 3.0 AES 128-bit Encryption External Drive

USB 3.0
With today's ever increasing demand for bigger data storage space, there is also a need to achieve a faster and higher speed in data delivery. BUSlink SuperSpeed USB 3.0 is a major step forward to the faster and more efficient data transfer interface. With transfer rate up to 4.8 Gbits/s, USB 3.0 is 10 times faster than the ubiquitous USB 2.0 that has transfer rate of 480Mbits/s.

BUSlink USB 3.0 SuperSpeed hard drives are backward compatible with USB 2.0. Higher speed and better power management makes USB 3.0 ideal for transporting terabytes of information and videos-related files. However, in order to achieve a USB 3.0 speed and take advantage of its features, a USB 3.0 cable is needed to connect to USB 3.0 port with USB 3.0 controller.

CipherShield Hard Drive
BUSlink CipherShield encrypted hard drive prevents unauthorized access to your digital data. Using the latest cryptography algorithm software to protect sensitive file is nothing new. However, loading that same encryption into a removable CipherKey - that when removed not only makes all the data stored completely unreadable, but the drive itself becomes transparent and is completely invisible to the operating system. Plug the CipherKey in, the drive is once again visible and files immediately decrypted and accessible. Now that's new. The fact that this drive is portable, can plug into any USB port and immediately accessible on any operating system, is just icing on the cake.

CipherShield design features a chip embedded in the access key which matches the chip on the controller board. Since CipherShield encrypts data independent of the operating system; removing the drive and connecting it directly to the SATA BUS will not defeat the encryption.

  • CipherShield Smart Insert technology with CipherKey to authenticate the drive
  • RAID 0 configuration for increased I/O performance for 4TB and above
  • NIST certified AES 128-bit hardware encryption algorithm
  • Faster, easier to use, and provide a better security than software encryption
  • Operates independently to the OS: does not require separate drivers
  • Conforms to HIPAA regulation regarding patient privacy, and Sarbanes-Oxley Act compliance over corporate financial and accounting practice

Manufacturer Part Number
CSC-10T-SU3
EAN/UPC
0677891174761,677891174761
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 4TB and above: dual drive with RAID 0 configuration
  • Interface: USB 3.0 for 3TB and lower, USB 3.0 and eSATA for 4TB and higher
  • Encryption Strength: AES 128-bit Encryption
  • Drive: Pre-formatted NTFS SATA Drive
  • Warranty: 1 Year Warranty

Package Content

  • BUSlink CipherShield 128-bit external hard drive
  • 2 security keys
  • USB cable
  • Power adapter
  • User manual

System Requirement

  • Pentium 4 or higher
  • Standard USB / USB Hi-Speed port (USB 2.0 backward compatible)
  • USB 3.0 host / PCI controller card to achieve USB 3.0 SuperSpeed
  • Windows XP, Vista, and Windows 7
  • Windows Server 2003, Windows Server 2008
  • Mac OS X 10.3 or higher

System Requirement for 3TB and above

  • GUID Partition Table (GPT)
  • Windows Server 2003 and 2008. Does not work with Windows 2000 Server.
  • Windows Vista and Windows 7. Does not work with Windows XP.
  • Mac OS X 10.4.0 with Intel Processor
  • Linux