Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Display
Panel Size : Wide Screen 24.0"(61.0cm) 16:9
Color Saturation : 72%(NTSC)
Panel Type : TN
True Resolution : 1920x1080
Display Viewing Area(HxV) : 531.36 x 298.89 mm
Display Surface Non-glare
Pixel Pitch : 0.2768mm
Brightness(Max) : 250 cd/㎡
ASUS Smart Contrast Ratio (ASCR) : 100000000:1
Viewing Angle (CR≧10) : 170°(H)/160°(V)
Response Time : 1ms (Gray to Gray)
Display Colors : 16.7M
Flicker free
Video Feature
Trace Free Technology : Yes
GameVisual :6 Modes(Scenery/Racing/Cinema/RTS/RPG/FPS/sRGB Modes)
FreeSync™ technology supported
Audio Features
Stereo Speakers : 2W x 2 Stereo RMS
Convenient Hotkey
GamePlus
5-way OSD Navigation Joystick
GameVisual
I/O Ports
Signal Input : HDMIx2, D-Sub
Audio Port : 3.5mm Mini-Jack
Earphone jack : 3.5mm Mini-Jack
Power Consumption
Power Consumption < 40W*
Power Saving Mode <0.5W
Power Off Mode <0.5W
Mechanical Design
Chassis Colors : Black
Tilt : +33°~-5°
Swivel : -90°~+90°
Pivot : +90°~-90°
Height Adjustment : 0~130 mm
VESA Wall Mounting : 100x100mm
Security Kensington lock
Dimensions
Phys. Dimension with Stand(WxHxD) : 561x(359~489)x211mm
Phys. Dimension without Stand (WxHxD) : 561 x 329 x 50 mm
Box Dimension(WxHxD) : 664 x 415 x 221 mm
Weight
Net Weight (Esti.) : 5.1 kg
Gross Weight (Esti.) : 7.4 kg
Accessories
Power cord
Power adapter
Quick start guide
Warranty Card
Compliance and Standards BSMI, CB, CCC, CE, CEL level , CU, ErP, FCC, ISO-9241-307, J-MOSS, KCC, PSE, UkrSEPRO, UL/cUL, WEEE, WHQL (Windows 10, Windows 8.1, Windows 7), MEPS, RCM, TUV Flicker-free , eStandby, TUV Low Blue Light